EN
  • EN
  • DE

TL431BQDBZR,215

Part No TL431BQDBZR,215
Manufacturer Nexperia USA Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 600μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1107840-TL431BQDBZR,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431BQDBZR,215 CAD Model

Description

The Nexperia USA Inc. TL431BQDBZR,215 is an adjustable shunt reference type integrated circuit with a nominal output voltage of 2.495V.

  • Manufacturer: Nexperia USA Inc.
  • Nominal Output Voltage: 2.495V
  • Current-Cathode: 600μA
  • Maximum Output Voltage: 36V
  • Package: TO-236AB (SOT23)

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1426 $50.6230
750+ $0.1336 $100.2000
1,165+ $0.1291 $150.4015
1,670+ $0.1200 $200.4000
2,165+ $0.1155 $250.0575
2,705+ $0.1110 $300.2550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess