EN
  • EN
  • DE

SNT-100-BK-H

Part No SNT-100-BK-H
Manufacturer Samtec Inc.
Catalog Shunts, Jumpers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Shunts, Jumpers
Mfr Samtec Inc.
Series SNT
Type Open Top
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.100" (2.54mm)
Height 0.240" (6.10mm)
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Material Flammability Rating UL94 V-0
Housing Material Polybutylene Terephthalate (PBT)
Current Rating (Amps) 4.3A per Contact
Base Product Number SNT-100
Other Names SNT-100-BK-H,SAM10723
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1285220-SNT-100-BK-H
Ultra Librarian 3D Model Ultra Librarian SNT-100-BK-H CAD Model

Description

The SNT-100-BK-H is a connector component that belongs to the SNT series.

  • Manufacturer: Samtec Inc.
  • Win Source Part Number: 1285220
  • Series: SNT
  • Type: Open-Top Shunt
  • Pitch: 0.100" (2.54mm)
  • Color: Black
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • For: Female Sockets
  • Housing Material: Polybutylene Terephthalate (PBT)
  • Material Flammability: UL94 V-0
  • Standard Package: 1
  • Positions/Pins: 2 (1 x 2)
  • Height: 0.240" (6.10mm)
  • MSL Level: 1 (Unlimited)
  • Current Rating per Contact: 4.3A

You May Also Be Interested in

Sullins Connector Solutions
CONN JUMPER SHORTING 1.27MM GOLD / Conn Jumper F 2 POS 1.27mm ST
Lowest to $0.2196
TE Connectivity
SHUNT .200 C/L LP 2 POS 15AU / 2 (1 x 2) Position Shunt Connector Black Open Top 0.200" (5.08mm) Gold
Lowest to $1.0799
Samtec Inc.
.100 [2.54] C.L. SHUNT ASSEMBLY | CONN SHUNT 2POS
Lowest to $0.3319
TE Connectivity
SHUNT MOD.IV OPEN-TOP 2POS / 2 (1 x 2) Position Shunt Connector Green Open Top 0.100" (2.54mm) Gold
Need more? Email Us
TE Connectivity
AMP SHUNT ASS'Y / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Tin
Lowest to $0.2572
TE Connectivity
CONN SHUNT 2POS 3AMP .100 5GOLD / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Need more? Email Us
Harwin Inc.
JUMPER TIN SMD / 2 (1 x 2) Position Shunt Connector Non-Insulated 0.119" (3.02mm) Tin
Lowest to $0.4090
TE Connectivity
CONN SHUNT DUAL BEAM 15AU PCB
Lowest to $0.2557
Molex, LLC
CONN SHUNT OPEN TOP .100 GOLD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5438 $51.6610
225+ $0.4462 $100.3950
350+ $0.4323 $151.3050
480+ $0.4183 $200.7840
620+ $0.4044 $250.7280
830+ $0.3625 $300.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess