The SHF-110-01-L-D-SM-K is a surface mount, high-speed edge card connector manufactured by Samtec. It is part of their SHF series, known for its high-density and high-performance capabilities. This connector is designed for demanding applications requiring reliable signal integrity at high data rates.
Applications
- High-speed backplanes
- Edge card connections in servers and workstations
- Networking equipment
- Telecommunications systems
- Test and measurement equipment
- Medical devices
Features
- High-density design for maximizing board space
- Surface mount termination for automated assembly
- Edge card type connector
- Dual-row configuration
- Low profile design
- Gold-plated contacts for superior conductivity and durability
- Operating temperature range typically from -55°C to +125°C
- RoHS compliant
Benefits
- High signal integrity: Designed to minimize signal loss and distortion at high frequencies.
- Reliable connection: Gold-plated contacts ensure a secure and durable connection.
- Space-saving: High-density and low-profile design maximizes board space utilization.
- Automated assembly: Surface mount termination allows for automated assembly processes, reducing manufacturing costs.
- Versatile: Suitable for a wide range of high-speed applications.
- Durable: Robust construction ensures long-term reliability in demanding environments.
Additional Details
The SHF-110-01-L-D-SM-K connector has a specific number of positions and a defined pitch (contact spacing). The "-110" in the part number typically indicates the number of contacts, while the "-01" may refer to a specific design iteration or feature. The "L" denotes the plating option (often gold), the "D" signifies a dual-row configuration, the "SM" indicates surface mount, and the "K" may represent a specific packaging or termination style.
It is commonly used with 1.6mm thick PCBs. Samtec provides detailed specifications, including electrical performance characteristics, mating information, and recommended PCB layout guidelines, to ensure optimal performance in the intended application. Mating connectors and associated hardware are also available from Samtec to create a complete interconnect solution.