EN
  • EN
  • DE

SN74LVC1G66QDCKRQ1

Part No SN74LVC1G66QDCKRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description SINGLE BILATERAL ANALOG SWITCH | IC SWITCH 1X1 SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Circuit SPST - NO
On-State Resistance (Maximum) 25Ohm
Supply Voltage , Single (V+) 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 7.2ns, 6.9ns
-3db Bandwidth 300MHz
Channel Capacitance (CS(off), CD(off)) 6pF
Current - Leakage (IS(off)) (Maximum) 100nA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number 74LVC1G66
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255567-SN74LVC1G66QDCKRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G66QDCKRQ1 CAD Model

Description

SN74LVC1G66QDCKRQ1 - Texas Instruments Analog Switch

The SN74LVC1G66QDCKRQ1 from Texas Instruments is a high-performance, single-pole, single-throw analog switch designed for use in a variety of applications. This compact and efficient switch is part of the LVC (Low-Voltage CMOS) logic family, which is well-known for its low power consumption and high speed. The device is specifically tailored for automotive and industrial applications, as indicated by the 'Q1' suffix which signifies it meets stringent quality standards required for automotive industry compliance.

Key Features

  • Wide Operating Voltage: The switch operates over a broad voltage range from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • Low Power Consumption: It's designed for low power operation, which helps reduce power consumption in battery-powered devices.
  • High Speed: The device features a typical switch-on time of just a few nanoseconds, ensuring rapid signal switching for high-speed applications.
  • Bidirectional Signal Flow: Signals can flow in both directions through the switch, providing flexibility in signal routing.
  • Low ON-State Resistance: The low resistance when the switch is in the ON state ensures minimal signal distortion and voltage drop.
  • Automotive Qualified: As a Q1-qualified device, it is tested to meet the robustness and reliability requirements for automotive applications.

Applications

The SN74LVC1G66QDCKRQ1 is ideal for a range of uses including signal gating, modulation, and demodulation in automotive systems, analog and digital multiplexing, and in communication systems where high-speed, low-voltage operation is crucial. It is packaged in a compact 6-pin SC70 (SOT-323) package, making it a space-saving solution for modern electronic designs.

Quality and Reliability

With Texas Instruments' commitment to quality, the SN74LVC1G66QDCKRQ1 is manufactured to the highest standards. The device's automotive qualification ensures that it can withstand the harsh conditions typical of automotive environments, such as temperature extremes and vibration, without compromising performance.

Whether you're designing automotive electronics, industrial control systems, or portable consumer devices, the SN74LVC1G66QDCKRQ1 offers a reliable and efficient switching solution that combines the benefits of low power consumption with high-speed operation.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3386 $50.7900
360+ $0.2778 $100.0080
560+ $0.2691 $150.6960
770+ $0.2605 $200.5850
995+ $0.2518 $250.5410
1,330+ $0.2257 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,961 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess