EN
  • EN
  • DE

SFPC-SL

Part No SFPC-SL
Manufacturer Samtec Inc.
Catalog Pluggable Connectors
Description CONN SFP CAGE SLD R/A  /  Position SFP Cage Connector Solder Through Hole, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors
Mfr Samtec Inc.
Package Tube
Connector Style Cage
Connector Type SFP
Mounting Type Through Hole, Right Angle
Termination Solder
Base Product Number SFPC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Names SAM10708,SFPC-SL-ND
Standard Package 1
Win Source Part Number 1000599-SFPC-SL
Ultra Librarian 3D Model Ultra Librarian SFPC-SL CAD Model

Description

The SFPC-SL is a small form-factor pluggable connector cage designed and manufactured by Samtec Inc. It is designed to house and support SFP (Small Form-factor Pluggable) transceivers, commonly used in networking and telecommunications equipment. The cage provides mechanical support, electromagnetic interference (EMI) shielding, and thermal management for the SFP module.

Applications:

  • Networking switches and routers
  • Optical transceivers
  • Data centers
  • Telecommunications equipment
  • High-speed data links

Features:

  • Designed for SFP transceivers: Supports standard SFP modules.
  • EMI shielding: Reduces electromagnetic interference.
  • Press-fit mounting: Provides secure and reliable connection to the PCB.
  • Heat sink options: Enhances thermal performance.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved signal integrity: Minimizes signal loss and reflections.
  • Enhanced reliability: Provides stable and dependable performance.
  • Reduced EMI emissions: Ensures compliance with regulatory requirements.
  • Simplified assembly: Streamlines the manufacturing process.
  • Improved thermal management: Prevents overheating and extends component life.

Specifications:

The SFPC-SL is constructed from high-quality materials such as copper alloy and stainless steel to provide excellent EMI shielding and mechanical strength. It features a press-fit mounting mechanism for secure attachment to the PCB. The cage is designed to accommodate various SFP module sizes and configurations. Heat sink options are available to enhance thermal performance in high-power applications.

This connector cage is a crucial component in networking and telecommunications equipment, ensuring reliable and high-performance data transmission. Its robust design and compliance with industry standards make it a suitable choice for demanding environments. The EMI shielding and thermal management capabilities contribute to improved overall system performance, making it a valuable asset in modern electronic designs.

You May Also Be Interested in

Molex, LLC
I/O Connectors HANDYLINK CRADLE 16P
Need more? Email Us
Pulse
CONN SFP CAGE PRESS-FIT R/A
Lowest to $2.1579
Amphenol FCI
SAS RECEP VERT SMT
Lowest to $1.5194
TE Connectivity
CONN ZQSFP+ CAGE 1X4 W/HSINK R/A
Need more? Email Us
Hirose Electric Co Ltd
CONNECTOR / Position Connector
Need more? Email Us
Amphenol
CONNECTOR
Need more? Email Us
Amphenol
CONN MINI SAS RCP 26P SLD RA SMD
Need more? Email Us
Amphenol
CONN SAS PLUG 29POS SLD R/A SMD
Lowest to $5.2512
Amphenol
CONN SAS 4X HEADER 32POS SLD PCB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6985 $51.2715
46+ $2.2142 $101.8532
70+ $2.1450 $150.1500
97+ $2.0758 $201.3526
125+ $2.0066 $250.8250
167+ $1.7990 $300.4330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,526 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess