EN
  • EN
  • DE

FR303-B

Part No FR303-B
Manufacturer Rectron Semiconductor
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Max Operating Temperature 150 °C
Max Surge Current 200 A
Min Operating Temperature -65 °C
Packaging Box
Peak Reverse Current 10 µA
Recovery Time 150 ns
Reverse Voltage 200 V
RoHS Compliant
Win Source Part Number 1110441-FR303-B
Categories Custom Parts
Manufacturer Rectron Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FR303-B CAD Model

Description

The FR303-B is a fast recovery rectifier diode manufactured by Rectron Semiconductor. It is designed for applications requiring efficient rectification and fast switching speeds. This diode is commonly used in power supplies, inverters, and other electronic circuits where a rapid response to changes in voltage is essential.

Applications

  • Switching mode power supplies (SMPS)
  • Freewheeling diodes in inductive circuits
  • Inverters
  • DC-DC converters
  • Lighting ballasts
  • General rectification purposes

Features

  • Fast recovery time: This allows for efficient operation at higher frequencies.
  • High surge current capability: The diode can withstand high current surges without damage.
  • Low forward voltage drop: This minimizes power loss and improves efficiency.
  • High reliability: Designed for stable and reliable performance in demanding applications.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved efficiency in power supplies and converters due to fast recovery characteristics.
  • Enhanced system reliability due to high surge current capacity.
  • Reduced power dissipation and heat generation because of the low forward voltage drop.
  • Compliance with environmental standards, ensuring responsible manufacturing practices.
  • Optimal performance in high-frequency switching applications.

Technical Specifications

While precise specifications may vary slightly depending on the exact manufacturing batch, the typical specifications for an FR303-B fast recovery rectifier diode include:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 200V
  • Maximum RMS Reverse Voltage (VRMS): 140V
  • Maximum DC Blocking Voltage (VDC): 200V
  • Maximum Average Forward Rectified Current (IF(AV)): 3.0A
  • Peak Forward Surge Current (IFSM): 125A
  • Maximum Instantaneous Forward Voltage (VF): 1.0V at 3.0A
  • Reverse Recovery Time (trr): 500 ns
  • Operating and Storage Temperature Range: -65°C to +150°C

The FR303-B from Rectron Semiconductor is a reliable and efficient fast recovery rectifier diode suitable for a wide range of power electronic applications. Its fast switching speed and robust design make it an excellent choice for demanding circuit designs.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Panjit
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
TE Connectivity
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Hitachi, Ltd
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1545 $57.9375
915+ $0.1268 $116.0220
1,415+ $0.1228 $173.7620
1,945+ $0.1189 $231.2605
2,515+ $0.1150 $289.2250
3,365+ $0.1030 $346.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 570 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess