EN
  • EN
  • DE

MD1-B-94-616-1-A26-1-C

Part No MD1-B-94-616-1-A26-1-C
Manufacturer Carling Technologies
Catalog Circuit Breakers
Description CIRCUIT BREAKER / Circuit Breaker Magnetic (Hydraulic Delay) 16A 250 V AC 80 V DC Rocker Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Circuit Breakers
Mfr Carling Technologies
Series M
Package Bulk
Mounting Type Panel Mount
Breaker Type Magnetic (Hydraulic Delay)
Current Rating (Amps) 16A
Voltage Rating - AC 250 V
Voltage Rating - DC 80 V
Actuator Type Rocker
Number of Poles 1
Illumination None
Approval Agency CSA, UL1077
ECCN EAR99
HTSUS 8536.20.0020
Other Names LTILA711SRDRCFW125N,432-MD1-B-94-616-1-A26-1-C,MD1B946161A261C,LTILA711SRDRCFW/125N
Standard Package 1
Win Source Part Number 1042064-MD1-B-94-616-1-A26-1-C
Ultra Librarian 3D Model Ultra Librarian MD1-B-94-616-1-A26-1-C CAD Model

Description

The MD1-B-94-616-1-A26-1-C is a miniature rocker switch from Carling Technologies, designed for a variety of applications requiring reliable switching in a compact form factor. The MD-Series switches are known for their durability and versatility, making them suitable for both low- and high-voltage circuits.

Applications

  • Marine Applications: Used in boat dashboards, control panels, and other marine equipment.
  • Industrial Control Panels: Employed in machinery and equipment control systems.
  • HVAC Systems: Integrated into heating, ventilation, and air conditioning control panels.
  • Appliances: Found in various household and commercial appliances.
  • Medical Equipment: Used in non-critical medical devices and equipment.
  • Off-Road Vehicles: Incorporated into the dashboards and control systems of ATVs, UTVs, and other off-road vehicles.

Features

  • Miniature Size: Compact design allows for easy integration into space-constrained applications.
  • Rocker Actuator: Simple and intuitive rocker switch design.
  • Multiple Circuit Options: Available in various circuit configurations (SPST, SPDT, DPST, DPDT) to suit different application needs.
  • Multiple Termination Options: Offered with different termination styles, including quick connect, solder lug, and screw terminals.
  • High Electrical Capacity: Capable of handling a range of voltage and current levels.
  • Durable Construction: Built to withstand harsh environments and provide long-lasting performance.

Benefits

  • Ease of Use: The rocker switch design is simple and intuitive to operate.
  • Versatility: Suitable for a wide range of applications due to its various circuit and termination options.
  • Reliability: Durable construction ensures long-lasting performance in demanding environments.
  • Compact Design: Miniature size allows for easy integration into space-constrained applications.
  • Cost-Effective: Provides a reliable switching solution at a competitive price.
  • Multiple Customization Options: Carling offers many customization options including actuator markings, colors and lighting.

Additional Details

The MD1-B-94-616-1-A26-1-C switch is typically rated for a specific voltage and current, which should be verified in the product datasheet. The operating temperature range and environmental protection (e.g., IP rating) are also important considerations for selecting the appropriate switch. The specific actuator markings and color options available can vary. The material of the housing and actuator contribute to its overall durability. Be sure to review the full product specifications before use.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 15A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 20A 240VAC 60VDC
Need more? Email Us
Phoenix Contact
CIR BRKR THRM 40A 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 32VDC
Need more? Email Us
Mechanical Products
CIR BRKR THRM 120A IP69K LIGHTED
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 15A 277VAC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 50A 277VAC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 60VDC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 25A 277VAC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.7808 $80.3424
6+ $21.9739 $131.8434
9+ $21.2873 $191.5857
12+ $20.6006 $247.2072
15+ $19.9138 $298.7070
20+ $17.8538 $357.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,610 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess