EN
  • EN
  • DE

PRF35-BD-002

Part No PRF35-BD-002
Manufacturer Samtec Inc.
Catalog Custom Parts (N - R)
Description Precision 3.50 mm Cable Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1170779-PRF35-BD-002
Categories Custom Parts
Manufacturer Samtec Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PRF35-BD-002 CAD Model

Description

The PRF35-BD-002 is a high-performance precision RF connector manufactured by Samtec. These connectors are specifically designed for demanding applications requiring reliable signal transmission and minimal signal loss at high frequencies. The rugged construction and precise design ensure consistent performance in various environments.

Applications:

  • Test and Measurement equipment
  • Medical imaging systems
  • Aerospace and defense applications
  • Satellite communication systems
  • High-speed data transmission
  • Wireless infrastructure
  • Microwave and millimeter-wave applications

Features:

  • Precision RF performance: Designed for minimal signal loss and impedance mismatch.
  • Durable construction: Withstands harsh environments and repeated mating cycles.
  • High frequency operation: Supports signals at microwave and millimeter-wave frequencies.
  • Compact size: Allows for dense packaging in space-constrained applications.
  • Secure mating mechanism: Ensures reliable electrical connection.

Benefits:

  • Improved signal quality: Minimizes signal degradation, resulting in more accurate data transmission.
  • Increased system reliability: Robust design ensures consistent performance in demanding applications.
  • Reduced downtime: Durable construction minimizes the need for maintenance and repairs.
  • Enhanced system performance: High frequency operation enables faster data rates and improved bandwidth.
  • Simplified system design: Compact size allows for easier integration into existing systems.

Additional Details:

The PRF35-BD-002 typically features a gold-plated center contact and a stainless steel body for optimal signal conductivity and corrosion resistance. The specific interface type is likely an SMP or similar high-performance RF connector. It is designed to operate within a wide temperature range and can withstand high vibration and shock levels. Detailed specifications would include impedance, frequency range, VSWR, insertion loss, and mechanical dimensions. The "BD" designation likely refers to specific design features or plating options.

You May Also Be Interested in

PLX
Need more? Email Us
Pericom
Lowest to $1.6087
Pericom
10-Output Non-Inverting Clock
Need more? Email Us
Intel
Need more? Email Us
Amd
Need more? Email Us
Mitsubishi
Need more? Email Us
Infineon Technologies
Need more? Email Us
ICT
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess