EN
  • EN
  • DE

ET60T-000-3-08-D02-L-R1-S-H

Part No ET60T-000-3-08-D02-L-R1-S-H
Manufacturer Samtec Inc.
Catalog Specialized
Description CONN HEADER 26POS PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header, Male Pins and Blades
Connector Style EXTreme Ten60Power
Number of Positions 26
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Mounting Type Through Hole, Right Angle
Termination Solder
Contact Layout, Typical 24 Signal, 2 Power
Features Board Guide, Guide Pin
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1507946-ET60T-000-3-08-D02-L-R1-S-H
Ultra Librarian 3D Model Ultra Librarian ET60T-000-3-08-D02-L-R1-S-H CAD Model

Description

N

You May Also Be Interested in

Maxim Integrated
IBUTTON EEPROM 4KBit F3 / EEPROM Serial-1Wire 4K-bit 16Page x 256 3.3V/5V 2-Pin F3 MicroCan
Lowest to $60.9124
Maxim Integrated
IBUTTON SERIAL NUMBER F5
Need more? Email Us
Maxim Integrated
IBUTTON SERIAL NUMBER F3 / Serial Number iButton 2-Pin F3 MicroCan
Need more? Email Us
Maxim Integrated
IBUTTON TEMP LOGGER / High-Resolution Thermochron I button
Need more? Email Us
Maxim Integrated
IBUTTON EEPROM 4KBit F5 / EEPROM Serial-1Wire 4K-bit 16Page x 256 3.3V/5V 2-Pin F5 MicroCan
Need more? Email Us
Maxim Integrated
IBUTTON THERMOCHRON F5
Need more? Email Us
Maxim Integrated
IBUTTON MEMORY 1KBIT F5
Lowest to $24.2646
Maxim Integrated
IBUTTON EEPROM 1KBit F5
Need more? Email Us
Maxim Integrated
IBUTTON EEPROM 1KBit F5 / EEPROM Serial-1Wire 1K-bit 4Pages x 256 3.3V/5V 2-Pin F5 MicroCan
Lowest to $2.1172

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess