EN
  • EN
  • DE

LTC6803HG-4#3ZZPBF

Part No LTC6803HG-4#3ZZPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC MONITOR BATT STACK 44-SSOP / Battery Battery Monitor IC Multi-Chemistry 44-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Manufacturer Analog Devices Inc.
Packaging Tube
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface Serial
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 44-FSOP (0.209", 5.30mm Width)
Supplier Device Package 44-SSOP
Base Product Number LTC6803H
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC6803HG-4#3ZZPBF,LTC6803HG-4#3ZZPBF-ND,-2735-LTC6803HG-4#3ZZPBF
Standard Package 37
Win Source Part Number 1320225-LTC6803HG-4#3ZZPBF
Ultra Librarian 3D Model Ultra Librarian LTC6803HG-4#3ZZPBF CAD Model

Description

Analog Devices Inc. LTC6803HG-4#3ZZPBF: High Voltage Battery Monitor

The LTC6803HG-4#3ZZPBF is a sophisticated battery monitoring IC from Analog Devices Inc., designed to optimize the performance and safety of battery management systems. This high-voltage integrated circuit is specifically engineered to monitor up to 12 series-connected battery cells for state-of-charge (SOC) and state-of-health (SOH) assessment, which is critical for high-reliability applications such as electric vehicles (EVs), hybrid electric vehicles (HEVs), and large-scale energy storage systems.

With an impressive operating voltage range, the LTC6803HG-4#3ZZPBF can handle cell voltages from 0V up to 5V, making it suitable for a wide variety of battery chemistries including lithium-ion, lithium polymer, and lithium iron phosphate. Its high accuracy voltage measurement capability ensures precise monitoring, which is essential for balancing cell charge and protecting the battery pack from overvoltage, undervoltage, and other hazardous conditions.

The device features a robust architecture that includes a 5V regulator, a precision voltage reference, an oscillator, and a 12-bit ADC for high-resolution cell measurement. It also provides a multiplexed precision measurement system for all cell voltages, with a total measurement error of less than 0.25%. This enables the LTC6803HG-4#3ZZPBF to deliver reliable data for battery management systems to make informed decisions on charging and discharging operations.

For communication, the LTC6803HG-4#3ZZPBF utilizes a high-speed ISO-SPI interface, which allows safe and reliable data transfer even in high-noise environments. Furthermore, the device can be daisy-chained with multiple LTC6803 ICs to monitor more cells in larger battery packs without compromising signal integrity.

The LTC6803HG-4#3ZZPBF is housed in a compact, thermally enhanced 44-lead plastic SSOP package, which ensures efficient heat dissipation and a small footprint on the PCB. This, combined with its wide operating temperature range of -40°C to 125°C, makes it a versatile choice for various demanding applications where space and thermal performance are critical.

In summary, the LTC6803HG-4#3ZZPBF from Analog Devices Inc. is a high-performance, reliable solution for advanced battery monitoring, offering precision, scalability, and robust communication, all designed to enhance the safety and efficiency of modern battery systems.

You May Also Be Interested in

Texas Instruments
Lowest to $20.9001
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6192 $61.8576
7+ $16.9184 $118.4288
11+ $16.3897 $180.2867
15+ $15.8609 $237.9135
19+ $15.3323 $291.3137
26+ $13.7461 $357.3986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess