EN
  • EN
  • DE

EBTF-4-06-2.0-S-RA-1-L

Part No EBTF-4-06-2.0-S-RA-1-L
Manufacturer Samtec Inc.
Catalog Specialized
Description EXAMAX 2.00 MM HIGH-SPEED BACKPL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Usage Backplane
Connector Type Receptacle, Female Blade Sockets
Connector Style ExaMax® Guide Left
Number of Positions 48
Number of Positions Loaded All
Pitch 0.079" (2.00mm)
Number of Columns 6
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1637490-EBTF-4-06-2.0-S-RA-1-L
Ultra Librarian 3D Model Ultra Librarian EBTF-4-06-2.0-S-RA-1-L CAD Model

Description

N

You May Also Be Interested in

Maxim Integrated
IBUTTON MEMORY 4KBit F5 / 4Kb Memory iButton 2-Pin F5 MicroCan
Lowest to $55.0632
Maxim Integrated
IBUTTON SERIAL NUMBER F3 / Serial Number iButton 2-Pin F3 MicroCan
Need more? Email Us
Maxim Integrated
Lowest to $56.7538
Maxim Integrated
IBUTTON SERIAL NUMBER F5
Need more? Email Us
Maxim Integrated
IBUTTON MEMORY 64KBit F5 / 64Kb Memory iButton 2-Pin F5 MicroCan
Lowest to $24.8376
Maxim Integrated
IBUTTON TEMP LOGGER
Need more? Email Us
Maxim Integrated
256-Bit EEPROM iButton
Need more? Email Us
Maxim Integrated
IBUTTON MEMORY 1KBIT F5
Lowest to $24.2646
Maxim Integrated
IBUTTON TEMPERATURE F5 / Temperature IButton Serial Interface 2-Pin F5 MicroCan
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess