Products specifications

Categories Connectors, Interconnects
Manufacturer Samtec Inc.
Series 2SN
Packaging Bulk
Type Open Top
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.079" (2.00mm)
Height 0.175" (4.45mm)
Contact Finish Gold
Contact Finish Thickness 10μin (0.25μm)
Color Black
Win Source Part Number 763030-2SN-BK-G
Family Name 2SN
Introduction Date February 12, 2008
ECCN EAR99
Country of Origin United States of America, China, Costa Rica, Malaysia, Singapore, Taiwan, Vietnam
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2SN-BK-G CAD Model

Description

The 2SN series is a black, open-top connector with two positions and a pitch of 0.079 inches. This connector is manufactured by Samtec Inc.

  • Series: 2SN
  • Color: Black
  • Top Style: Open
  • Number of Positions: 2
  • Pitch: 0.079 inches
  • Connector Type: Female Socket
  • Contact Finish: Gold
  • Contact Finish Thickness: 10μin
  • Height: 0.175 inches
  • Family: 2SN
  • Mounting: Through-Hole
  • Popularity: Medium
  • Application: Industrial
  • Manufacturer: Samtec Inc.

You May Also Be Interested in

Amphenol FCI
MINITEK JUMPER 2MM 2POD AU BLK
Lowest to $0.8455
ECAD model for 86730-001LF
Oupiin
MINI JUMPERS, 2.54MM PITCH, BLAC / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Need more? Email Us
ECAD model for 2006-ABB
3M
SHORTING JUMPER GLD/NICKEL BLUE
Need more? Email Us
ECAD model for 929955-06
NorComp Inc.
SHUNT 2MM LOW PROFILE .075" GOLD
Need more? Email Us
ECAD model for 800-002-LP1-001
Molex, LLC
CONN SHUNT OPEN TOP .100 GOLD
Need more? Email Us
ECAD model for 0015291026
Amphenol
CONN SHUNT 2POS .100 LOPRO GOLD / 2 (1 x 2) Position Shunt Connector White Open Top 0.100" (2.54mm) Gold or Gold, GXT™
Lowest to $0.2608
ECAD model for 68786-202LF
Omron
CONN SOCKET JUMPER 2POS / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Lowest to $0.2649
ECAD model for XJ8A-0241
Amphenol
CONN SHUNT 2POS .100 LOPRO GOLD / 2 (1 x 2) Position Shunt Connector White Open Top 0.100" (2.54mm) Gold or Gold, GXT™
Lowest to $0.0875
ECAD model for 68786-102LF
Sullins Connector Solutions
CONN JUMPER SHORTING .100" GOLD / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Lowest to $0.0654
ECAD model for QPC02SXGN-RC

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2233 $50.2425
550+ $0.1833 $100.8150
850+ $0.1775 $150.8750
1,165+ $0.1718 $200.1470
1,510+ $0.1661 $250.8110
2,015+ $0.1489 $300.0335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,500 pieces
MOQ: 225 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention