Products specifications Report Issue?

Category Connectors, Interconnects>Shunts, Jumpers
Mfr Omron Electronics Inc-EMC Div
Series XJ8
Package Bulk
Type Open Top
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.100" (2.54mm)
Height 0.173" (4.40mm)
Contact Finish Gold
Contact Finish Thickness 5.90µin (0.150µm)
Color Black
Material Flammability Rating UL94 V-0
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Voltage Rating 300VAC
Current Rating (Amps) 2A
Base Product Number XJ8A
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Other Names XJ8A0241NC,XJ8A-0241-ND,XJ8A0241,Z5277
Standard Package 100
Win Source Part Number 1000823-XJ8A-0241
Ultra Librarian 3D Model Ultra Librarian XJ8A-0241 CAD Model

Description

Omron XJ8A-0241 is a versatile connector that is used in various electronic devices. It is an open-top type connector with a pitch of 0.100" (2.54mm).

  • Contact Finish: Gold with a thickness of 5.90µin (0.150µm)
  • Connector Type: Female Socket
  • Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
  • Material Flammability Rating: UL94 V-0
  • Voltage Rating: 300VAC
  • RoHS Compliant: Yes
  • Standard Package: 100
  • Current Rating: 2A
  • Height: 0.173" (4.40mm)

You May Also Be Interested in

Wurth Electronics Inc
WR-PHD_2.54MM_JUMPER_BLACK W/ TE
Need more? Email Us
ECAD model for 609002115121
Samtec Inc.
Lowest to $0.3263
ECAD model for SNT-100-BK-G-H
3M
SHORTING JUMPER GLD/NICKEL BLUE
Need more? Email Us
ECAD model for 929955-06
Samtec Inc.
Need more? Email Us
ECAD model for SNT-100-BK-H-H
Keystone Electronics
.200 SPACING TEST POINT JUMPER
Lowest to $0.4238
ECAD model for 5026
TE Connectivity
AMP SHUNT ASS'Y
Lowest to $0.5301
ECAD model for 881545-5
Preci-Dip
JUMPER MALE 2.54MM
Need more? Email Us
ECAD model for 999-19-210-00
Samtec Inc.
CONN SHUNT 2POS / 2 (1 x 2) Position Shunt Connector Blue Open Top 0.100" (2.54mm) Gold
Lowest to $0.6950
ECAD model for SNT-100-BL-G
Samtec Inc.
.100 [2.54] C.L. SHUNT ASSEMBLY | CONN SHUNT 2POS
Lowest to $0.2364
ECAD model for SNT-100-BK-G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2649 $64.9005
600+ $0.2173 $130.3800
925+ $0.2106 $194.8050
1,270+ $0.2038 $258.8260
1,645+ $0.1970 $324.0650
2,200+ $0.1766 $388.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,655 pieces
MOQ: 245 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention