Products specifications

Categories Connectors, Interconnects
Manufacturer Switchcraft Inc.
Series EN2
Packaging Bulk
Connector Type Receptacle, Male Pins
Number of Positions 3
Mounting Panel Mount, Bulkhead - Front Side Nut
Termination Crimp or Solder Cup
Fastening Type Bayonet Lock
Orientation Keyed
Ingress Protection IP68 - Dust Tight, Waterproof
Shell Material, Finish Thermoplastic
Contact Finish Gold
Voltage Rating DC 125VAC/DC
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 793925-EN2P3M20
Popularity Medium
Supply and Demand Status Balance
Family Name EN2
Introduction Date December 11, 2012
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian EN2P3M20 CAD Model

Description

The Switchcraft Inc. EN2P3M20 is a medium popularity connector.

  • Fastening Type: Bayonet Lock
  • Number of Pins: 3 Male
  • Connector Type: Receptacle
  • Ingress Protection: IP68 (Dust Tight & Waterproof)
  • ECCN: EAR99
  • Origin: United States of America
  • Estimated EOL Date: 2029

You May Also Be Interested in

Bulgin
CONN BLNK POLARIZ PIN BLK 1=10PC / Connector Blanking/Polarizing Pin Black
Need more? Email Us
ECAD model for SA3147
Cinch Connectivity Solutions
CONN PLUG HSNG MALE 25POS INLINE / 25 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
ECAD model for C48-16R20Y25P6-406
TE Connectivity
CONN RCPT MALE 4POS GOLD SOLDER / 4 Position Circular Connector Receptacle, Male Pins Solder
Need more? Email Us
ECAD model for T4140512041-000
Amphenol
Conn MIL-C-22992 Circular PIN 8 POS Crimp ST Cable Mount 8 Terminal 1 Port
Need more? Email Us
ECAD model for MS90556C44413P
Molex, LLC
Conn Circular F 5 POS Crimp ST Cable Mount 5 Terminal 1 Port Mini-ChangeR
Need more? Email Us
ECAD model for 1300170023
TE Connectivity
Circular Housing Plug 28 Position Socket Contact Cable Mount
Need more? Email Us
ECAD model for ZPF000000000036286
TE Connectivity
D38999/27HB99SD / 7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
ECAD model for D38999/27HB99SD
Amphenol Aerospace Operations
CONN RCPT HSG FMALE 30POS PNL MT / 30 (23 + 4 Coax + 3 Twinax) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ECAD model for BACC63CU25-20SNH
TE Connectivity
Contact, Pin, for Circ, Sz 22, 26 to 22 AWG, Crimp, Copper Alloy/Gold, Deutsch Auto
Lowest to $0.8864
ECAD model for 6860-201-22278

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention