EN
  • EN
  • DE

TCSVS1A476KCAR

Part No TCSVS1A476KCAR
Manufacturer Samsung
Catalog OEM Parts (T - Z)
Description Tantalum Cap: Svs Type; 47?/10V; C Case; K% @500PCS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993148-TCSVS1A476KCAR
Categories OEM Parts(T-Z)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCSVS1A476KCAR CAD Model

Description

The TCSVS1A476KCAR is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. MLCCs are passive electronic components used for energy storage, filtering, and bypassing in electronic circuits. This specific capacitor is designed for surface mount technology (SMT) applications, offering a compact size and high reliability.

Applications

  • Power Supply Filtering: Smoothing out voltage fluctuations in power supplies for electronic devices.
  • Bypassing: Decoupling noise from power lines to improve signal integrity in digital circuits.
  • Signal Filtering: Removing unwanted frequencies from signals in audio and RF circuits.
  • Timing Circuits: Providing precise timing in oscillators and other timing-sensitive applications.
  • General Purpose Applications: Used in a wide range of electronic devices for various purposes.

Features

  • High Capacitance: Offers a capacitance value of 47µF (microfarads).
  • Low ESR (Equivalent Series Resistance): Provides low impedance for efficient energy storage and filtering.
  • High Voltage Rating: Designed to withstand a specified voltage rating, typically 16V or 25V.
  • Small Size: Compact size allows for high-density circuit board designs.
  • Stable Performance: Offers consistent performance over a wide temperature range.

Benefits

  • Improved Circuit Performance: Reduces noise and improves signal integrity.
  • Enhanced Reliability: Provides stable and reliable operation over a long lifespan.
  • Reduced System Cost: Cost-effective solution compared to other capacitor technologies.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Space Saving: Compact size allows for smaller and more efficient electronic devices.

Additional Details

The TCSVS1A476KCAR MLCC is typically characterized by its capacitance value, voltage rating, temperature coefficient, and ESR. These parameters are crucial for selecting the appropriate capacitor for a specific application. The capacitor is available in a standard EIA (Electronic Industries Alliance) case size, which simplifies the manufacturing process and reduces assembly costs. It is designed to operate within a specified temperature range, typically from -55°C to +125°C, making it suitable for a wide range of environments. The materials used in the TCSVS1A476KCAR are carefully selected to ensure long-term reliability and stability. Detailed specifications, including impedance curves and temperature characteristics, are available in the manufacturer's datasheet. Proper soldering techniques should be used to prevent damage to the capacitor during assembly. The TCSVS1A476KCAR offers a robust and reliable solution for various electronic applications requiring energy storage, filtering, and bypassing. Its small size, high capacitance, and low ESR make it an ideal choice for designers seeking to improve circuit performance and system reliability.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess