EN
  • EN
  • DE

RN1111N491A-TR

Part No RN1111N491A-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 296907-RN1111N491A-TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN1111N491A-TR CAD Model

Description

The RN1111N491A-TR is a voltage regulator manufactured by Ricoh. It's designed to provide a stable and regulated voltage output, even when the input voltage or load current fluctuates. This makes it suitable for a variety of electronic devices where a consistent power supply is crucial for reliable operation.

Applications:

  • Mobile Phones: Used in power management circuits to regulate voltage for various components.
  • Portable Audio Players: Provides stable power to the amplifier and digital processing units.
  • Digital Cameras: Ensures consistent voltage for image sensors and processing circuits.
  • Wireless Communication Devices: Powers RF transceivers and baseband processors.
  • Microcontroller-based Systems: Supplies a regulated voltage for the microcontroller and peripheral devices.

Features:

  • Low Dropout Voltage: Operates efficiently even when the input voltage is only slightly higher than the output voltage.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage, ensuring optimal performance of connected devices.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator when the temperature exceeds a safe limit, preventing damage from overheating.
  • Small Package Size: Allows for compact circuit designs, suitable for portable devices.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.

Benefits:

  • Improved Battery Life: Low quiescent current and high efficiency contribute to extended battery life in portable devices.
  • Enhanced System Reliability: Stable output voltage and protection features ensure reliable operation of connected devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying circuit design.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected devices from damage.
  • Reduced Power Consumption: High efficiency minimizes power loss and heat generation.

The specific technical specifications for the RN1111N491A-TR, such as the precise output voltage, input voltage range, maximum output current, and operating temperature range, can be found in the official Ricoh datasheet for this part number. Refer to the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $19.1290
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess