EN
  • EN
  • DE

SSP4N60

Part No SSP4N60
Manufacturer Samsung
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007925-SSP4N60
Categories OEM Parts( S )
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSP4N60 CAD Model

Description

The SSP4N60 is a Power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Samsung. It is designed for high-voltage, high-speed switching applications, providing efficient and reliable performance in power electronic circuits. This MOSFET is commonly used in power supplies, motor control, and lighting applications.

Applications:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Motor control circuits
  • Lighting ballasts
  • DC-DC converters

Features:

  • High voltage capability: Suitable for high-voltage applications.
  • Low on-resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Avalanche rated: Ensures robustness and reliability under transient conditions.
  • TO-220 package: Provides good thermal dissipation.

Benefits:

  • High efficiency: Reduces energy consumption and heat generation.
  • Reliable operation: Avalanche rating enhances robustness.
  • Simplified design: Fast switching speed reduces the need for complex gate drive circuitry.
  • Compact size: TO-220 package allows for easy integration into various applications.
  • Cost-effective solution: Provides high performance at a reasonable price.

Additional Details:

The SSP4N60 MOSFET is characterized by its low on-resistance, which minimizes conduction losses and increases overall efficiency. Its fast switching speed allows it to be used in high-frequency applications, reducing switching losses. The avalanche rating provides an added level of protection against voltage transients, enhancing its reliability. The TO-220 package provides effective heat dissipation, allowing the device to operate at higher power levels. This MOSFET is widely used in various power electronic applications due to its high performance and reliability. The specific voltage and current ratings should be verified in the datasheet to ensure proper application. The SSP4N60 offers a reliable and efficient solution for switching applications requiring high voltage and speed.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess