EN
  • EN
  • DE

S3F80J9SSZC0C9

Part No S3F80J9SSZC0C9
Manufacturer Samsung
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090090-S3F80J9SSZC0C9
Categories OEM Parts( S )
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S3F80J9SSZC0C9 CAD Model

Description

The Samsung S3F80J9SSZC0C9 is a microcontroller unit (MCU) based on the 8051 architecture. It is designed for various embedded applications, offering a combination of processing power, integrated peripherals, and low-power consumption.

Applications

  • Remote Controllers
  • Consumer Electronics
  • Industrial Control Systems
  • Smart Home Devices

Features

  • 8-bit 8051 Core: Provides a robust and widely used architecture for embedded control.
  • Internal Flash Memory: Includes on-chip Flash memory for program storage and updates.
  • RAM: Features internal RAM for data storage during operation.
  • I/O Ports: Offers a variety of input/output ports for interfacing with external devices.
  • Timers/Counters: Equipped with multiple timers and counters for timing and control functions.
  • UART Interface: Includes a UART for serial communication.
  • Watchdog Timer: Provides a watchdog timer for system monitoring and fault recovery.
  • Low-Power Modes: Designed for low-power operation, with multiple power-saving modes.

Benefits

  • Efficient Processing: The 8051 core provides efficient execution of embedded software.
  • Flexible Program Storage: Flash memory allows for easy program updates and modifications.
  • Versatile Interface Options: The variety of I/O ports and UART interface allows for flexible integration with different peripherals.
  • Reliable Operation: The watchdog timer enhances system reliability by detecting and recovering from errors.
  • Extended Battery Life: Low-power modes contribute to extended battery life in portable devices.

Additional Details

The S3F80J9SSZC0C9 operates within a specific voltage range, typically 2.7V to 5.5V, and is available in various package options. It incorporates features like power-down and idle modes to further minimize energy consumption during idle periods. The microcontroller's architecture is optimized for real-time control applications, offering fast interrupt response times and deterministic behavior.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess