EN
  • EN
  • DE

S3C6410A809A40

Part No S3C6410A809A40
Manufacturer Samsung
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969038-S3C6410A809A40
Categories OEM Parts( S )
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S3C6410A809A40 CAD Model

Description

The S3C6410A809A40 is a high-performance 64-bit RISC microprocessor based on the ARM1176JZF-S core, designed and manufactured by Samsung. This processor is commonly used in embedded systems requiring significant processing power, multimedia capabilities, and connectivity options. It is known for its ability to handle complex tasks while maintaining relatively low power consumption.

Applications

  • Mobile Internet Devices (MIDs): Provides processing power for browsing, multimedia, and connectivity.
  • Portable Media Players (PMPs): Enables playback of high-definition video and audio.
  • Personal Navigation Devices (PNDs): Supports GPS navigation and mapping applications.
  • Industrial Control Systems: Used in automation and control applications requiring real-time processing.
  • Automotive Infotainment Systems: Powers in-car entertainment and navigation systems.

Features

  • ARM1176JZF-S Core: Provides high-performance processing capabilities.
  • 667MHz Clock Speed: Enables fast execution of instructions and applications.
  • Integrated LCD Controller: Supports various display resolutions and interfaces.
  • Multiple Connectivity Options: Includes USB, UART, Ethernet, and other communication interfaces.
  • Multimedia Support: Features hardware accelerators for video and audio decoding/encoding.

Benefits

  • High Performance: Enables fast and responsive user experience.
  • Versatile Connectivity: Supports a wide range of peripherals and communication protocols.
  • Multimedia Capabilities: Allows for the development of rich multimedia applications.
  • Power Efficiency: Optimizes power consumption for battery-powered devices.
  • Robust Design: Suitable for use in industrial and automotive environments.

Technical Specifications

The S3C6410A809A40 operates at a clock speed of 667MHz and is based on the ARM1176JZF-S core. It supports a variety of memory interfaces, including SDRAM, NAND flash, and NOR flash. The device includes an integrated LCD controller, USB host/device controllers, UART ports, Ethernet MAC, and other peripherals. The complete technical details, including power consumption, operating temperature range, and pin configurations, are available in the official Samsung datasheet for the S3C6410 processor.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0094 $62.0188
5+ $25.4435 $127.2175
8+ $24.6489 $197.1912
10+ $23.8542 $238.5420
13+ $23.0584 $299.7592
17+ $20.6733 $351.4461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,560 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess