EN
  • EN
  • DE

M393T6450FZ3-CCC

Part No M393T6450FZ3-CCC
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-400 64Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951299-M393T6450FZ3-CCC
Series *
Ultra Librarian 3D Model Ultra Librarian M393T6450FZ3-CCC CAD Model

Description

The Samsung M393T6450FZ3-CCC is a 512MB DDR2 ECC Registered DIMM. This memory module is engineered for use in servers and workstations where data integrity and system uptime are essential. Operating at DDR2-533 (PC2-4200) speeds, it incorporates ECC (Error-Correcting Code) to automatically detect and correct single-bit memory errors, preventing data corruption and system instability.

Applications:

  • Servers
  • High-Performance Workstations
  • Mission-Critical Computing Environments
  • Data Centers

Features:

  • 512MB Capacity
  • DDR2 Technology
  • ECC Registered DIMM
  • Operating speed of DDR2-533 (PC2-4200)
  • 240-Pin DIMM
  • ECC Error Correction
  • 1.8V Power Supply

Benefits:

  • Enhanced System Stability: ECC functionality automatically corrects single-bit errors, preventing crashes and ensuring continuous operation.
  • Improved Data Integrity: Minimizes the risk of data corruption, ensuring accurate and reliable data processing.
  • Increased Uptime: Reduces the likelihood of system failures, resulting in higher availability for critical applications.
  • Optimized Performance: DDR2-533 speed delivers efficient memory access for demanding workloads.

This memory module's 240-pin DDR2 DIMM form factor ensures broad compatibility with a range of server and workstation motherboards supporting DDR2 ECC Registered memory. The registered design adds further stability, especially beneficial when multiple memory modules are installed. The ECC feature is paramount in applications where data accuracy is non-negotiable. Operating at 1.8V, it balances performance with energy efficiency.

The Samsung M393T6450FZ3-CCC memory module provides a reliable upgrade option for compatible systems. Its ECC capabilities and optimized DDR2 speed make it well-suited for environments where system stability and data integrity are of utmost importance, delivering reliable performance for critical applications.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess