The HZ6A2TA-E-Q is a Zener diode manufactured by Renesas Electronics America. It's designed for voltage regulation and surge absorption in various electronic circuits. This diode provides a stable reference voltage when reverse biased and is commonly used for protecting sensitive components from voltage spikes.
Applications
- Voltage regulation in power supplies
- Overvoltage protection in electronic circuits
- Clipping circuits
- Surge absorption
- Reference voltage generation
Features
- High surge current capability
- Compact surface mount package
- Sharp breakdown voltage
- Excellent clamping characteristics
- Pb-free lead plating; RoHS compliant
Benefits
- Provides reliable voltage regulation
- Protects circuits from damage due to voltage surges
- Easy to integrate into surface mount designs
- Ensures stable performance under varying operating conditions
- Environmentally friendly due to RoHS compliance
Additional Details
The HZ6A2TA-E-Q Zener diode has a nominal Zener voltage of approximately 6.2V. It is designed for surface mount technology (SMT) assembly. The exact power dissipation and other electrical characteristics vary based on operating temperature and other conditions, so referring to the Renesas datasheet is crucial for proper application. The datasheet provides detailed information on parameters such as reverse leakage current, forward voltage, and temperature coefficient.