EN
  • EN
  • DE

218026_64MB_4Mx16_8C

Part No 218026_64MB_4Mx16_8C
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description SODIMM EDO 3.3V 8Mx64-50
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1451584-218026_64MB_4Mx16_8C
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian 218026_64MB_4Mx16_8C CAD Model

Description

Manufactured by Micron, the 218026_64MB_4Mx16_8C is a cutting-edge memory module tailored for devices requiring SODIMM EDO technology running at 3.3V. It features an 8-chip configuration with each chip being 4Mx16, cumulating in a total capacity of 64MB. Designed specifically for applications requiring SD/SDR SODIMM 144pins in an asynchronous mode, this module is a standout for its superior reliability and performance consistency. Despite its relatively modest size by modern standards, this memory module ensures a significant performance boost for older laptops and portable devices, enhancing their multitasking capabilities and overall responsiveness. The meticulous manufacturing process adopted by Micron guarantees high-speed data transmission and low power consumption, making it an ideal upgrade for users looking to enhance the capabilities of their devices without a major overhaul.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess