EN
  • EN
  • DE

DSC6011ME1A-000.0000T

Part No DSC6011ME1A-000.0000T
Manufacturer Microchip Technology
Catalog Programmable Oscillators
Description MEMS OSC PROG BLANK 1MHZ-80MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Programmable Type Blank (User Must Program)
Available Frequency Range 1 MHz ~ 80 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Case / Package 4-VFLGA
Supplier Device Package 4-VFLGA (2x1.6)
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1501823-DSC6011ME1A-000.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6011ME1A-000.0000T CAD Model

Description

N

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $28.9814
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Lowest to $1.3063

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess