EN
  • EN
  • DE

ADP5589CP-EVALZ

Part No ADP5589CP-EVALZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL ADP5589ACPZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Main Purpose Interface, GPIO Expander
Utilized IC / Part ADP5589
Primary Attributes 19 Configurable I/Os
Secondary Attributes I2C Interface
Supplied Contents Board(s)
Win Source Part Number 768050-ADP5589CP-EVALZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADP5589
Introduction Date March 15, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Unknown
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADP5589CP-EVALZ CAD Model

Description

The ADP5589CP-EVALZ is a comprehensive evaluation platform designed by Analog Devices Inc. to facilitate the testing and development of the ADP5589 keypad and I/O expander IC. This versatile device is an essential tool for engineers and designers looking to explore the capabilities and features of the ADP5589 in a user-friendly environment.

Key Features

  • On-board ADP5589: The heart of the evaluation board is the ADP5589 chip, which is a keypad matrix and GPIO (General Purpose Input/Output) port expander with an integrated RISC processor for versatile keypad scanning and I/O expansion functionalities.
  • Flexible Keypad Configuration: The evaluation board supports various keypad matrix sizes, allowing users to simulate and test different configurations for their specific application needs.
  • GPIO Expansion: The ADP5589CP-EVALZ offers additional GPIO ports, providing extra flexibility for interfacing with other components or systems within a design.
  • Easy Interface: The evaluation board includes standard connectors that enable quick connection to external hardware or a host system, streamlining the development process.
  • Software Support: Analog Devices provides software tools that work in conjunction with the evaluation board, simplifying the programming and customization of the ADP5589 IC.
  • Comprehensive Documentation: The board is accompanied by detailed documentation, including a user guide, datasheets, and application notes, to assist users in getting started and making the most out of the evaluation experience.

Applications

The ADP5589CP-EVALZ is ideal for a variety of applications where keypad input or expanded I/O capabilities are required. These include industrial control systems, portable devices, consumer electronics, automotive interfaces, and security systems.

About Analog Devices Inc.

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits that help solve the toughest engineering challenges. With the ADP5589CP-EVALZ, they provide a platform that accelerates the development cycle and enables designers to bring their innovative ideas to market faster.

You May Also Be Interested in

Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Cypress Semiconductor Corp
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess