EN
  • EN
  • DE

M393B5273GB0-CH9

Part No M393B5273GB0-CH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948904-M393B5273GB0-CH9
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5273GB0-CH9 CAD Model

Description

The Samsung M393B5273GB0-CH9 is a 4GB DDR3 1333MHz ECC Registered DIMM (RDIMM) designed for servers and high-performance workstations. This module conforms to the PC3-10600 standard and is engineered for stable and reliable operation in demanding environments, offering enhanced data integrity and memory capacity.

Applications:

  • Servers: Used in servers to support virtualization, database management, and other server applications.
  • Workstations: Ideal for professional workstations running CAD, video editing, and scientific applications.
  • Data Centers: Suitable for data centers requiring high memory capacity and data integrity.

Features:

  • 4GB Capacity: Provides a substantial memory capacity for demanding applications.
  • DDR3 Technology: Utilizes DDR3 technology for faster data transfer rates and improved performance.
  • 1333MHz Frequency: Operates at 1333MHz, ensuring efficient data processing.
  • PC3-10600: Complies with PC3-10600 specifications, ensuring compatibility with supporting systems.
  • ECC Registered DIMM (RDIMM): Includes error correction code (ECC) for enhanced data integrity and stability, and is registered for improved signal integrity.

Benefits:

  • Enhanced System Stability: ECC functionality corrects memory errors, preventing system crashes and data corruption.
  • Improved Performance: High memory capacity allows for smoother multitasking and efficient handling of large datasets.
  • Increased Reliability: Designed for continuous operation in demanding server and workstation environments.
  • Optimized for Virtualization: Supports virtualization by providing ample memory resources for virtual machines.

Additional Details:

This memory module is a 240-pin DDR3 Registered DIMM (RDIMM). It operates at a voltage of 1.5V. The inclusion of ECC (Error Correcting Code) helps maintain data integrity by automatically detecting and correcting single-bit memory errors. Registered DIMMs include a register between the memory controller and the DRAM modules, which helps to improve signal integrity, especially at higher memory densities and speeds. The 4GB capacity is suitable for many server and workstation applications, providing a balance between cost and performance.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess