EN
  • EN
  • DE

CA0612KRNPO9BN151

Part No CA0612KRNPO9BN151
Manufacturer Yageo
Catalog Capacitor Networks, Arrays
Description CAP ARRAY 150PF 50V NP0 0612
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 23 Weeks
Features 150pF Isolated Capacitor 4 Array 50 V C0G, NP0 0612 (1632 Metric)
Manufacturer Yageo
Series CA
Package Reel - TR
Mounting Surface Mount
Package 0612 (1632 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number CA0612KRNP09BN151, CA0612KRNP09BN151-ND
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865716-CA0612KRNPO9BN151
Ultra Librarian 3D Model Ultra Librarian CA0612KRNPO9BN151 CAD Model

Description

The Yageo CA series is a range of isolated capacitors that are ideal for use in a wide range of applications, including power supplies, motor control systems, and telecommunications equipment.

  • Capacitance: 150pF
  • Voltage Rating: 50V
  • Package: 0612 (1632 Metric)
  • Packaging: Reel of 4000 units
  • Supply and Demand Status: Limited
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 23 weeks
  • REACH Status: REACH unaffected

You May Also Be Interested in

Panasonic
CAP FEEDTHRU 47PF 25V 1608
Need more? Email Us
Yageo
Need more? Email Us
Yageo
CAP ARRAY 47PF 50V NP0 0612
Need more? Email Us
Yageo
Need more? Email Us
Panasonic
Lowest to $1.3456
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Murata Electronics North America
CAP ARRAY 220PF 25V 1206 / Capacitor Array 200mA 1206
Lowest to $0.7277
Yageo
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess