EN
  • EN
  • DE

M392B5273BH1-CH9

Part No M392B5273BH1-CH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM (4GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948613-M392B5273BH1-CH9
Series *
Ultra Librarian 3D Model Ultra Librarian M392B5273BH1-CH9 CAD Model

Description

The Samsung M392B5273BH1-CH9 is a 4GB DDR3-1333 Registered ECC server memory module. This module is designed to enhance the performance and stability of server systems.

Applications:

  • Servers: Specifically designed for use in server environments.
  • Workstations: Suitable for high-performance workstations requiring error correction.
  • Data Centers: Used in data centers to ensure data integrity and system reliability.

Features:

  • 4GB Capacity: Provides a 4GB memory capacity.
  • DDR3 Technology: Utilizes DDR3 technology for faster data transfer rates.
  • 1333MHz Speed: Operates at a frequency of 1333MHz.
  • Registered ECC: Includes Registered (Buffered) memory and ECC (Error Correcting Code) functionality.
  • 240-Pin DIMM: Standard 240-pin Dual Inline Memory Module (DIMM) form factor.
  • 1.5V Voltage: Operates at a standard 1.5V voltage.

Benefits:

  • Improved Server Performance: Enhances server performance by providing faster memory access.
  • Data Integrity: ECC functionality corrects single-bit errors, ensuring data integrity.
  • System Stability: Registered (Buffered) memory improves signal integrity, enhancing system stability.
  • Increased Reliability: Designed for continuous operation in demanding server environments.
  • Compatibility: Compatible with a wide range of servers and workstations that support DDR3 ECC Registered DIMMs.

Additional Details:

This module complies with industry standards for DDR3 memory, ensuring compatibility and reliability. It is designed to meet the rigorous demands of server applications. The ECC functionality is crucial for preventing data corruption, which is particularly important in critical applications. The registered design ensures signal stability, especially in systems with multiple memory modules.

The M392B5273BH1-CH9 module is a reliable and high-performance memory solution for server and workstation environments, offering enhanced speed, data integrity, and system stability.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess