EN
  • EN
  • DE

DS2761BE+025/T

Part No DS2761BE+025/T
Manufacturer Dallas Semiconductor
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case TSSOP-16
Manufacturer Dallas Semiconductor
Manufacturer Homepage www.dalsemi.com
Win Source Part Number 752957-DS2761BE+025/T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2761BE+025/T CAD Model

Description

The DS2761BE+025/T is a stand-alone battery monitor from Dallas Semiconductor (now Maxim Integrated). It's designed to accurately measure and monitor critical parameters of a single-cell lithium-ion (Li-Ion) or lithium-polymer (Li-Poly) battery pack, enabling efficient battery management and protection.

Applications

  • Portable Electronics: Used in smartphones, tablets, and other portable devices for battery monitoring and protection.
  • Handheld Instruments: Employed in handheld test equipment and other instruments requiring battery power.
  • Power Tools: Utilized in cordless power tools for battery management and charge control.
  • Medical Devices: Integrated into medical devices for monitoring battery performance.
  • Backup Power Systems: Found in backup power supplies and UPS systems.

Features

  • Accurate Voltage Measurement: Provides accurate voltage readings for battery monitoring.
  • Accurate Current Measurement: Measures charge and discharge current with high accuracy.
  • Temperature Measurement: Monitors battery temperature to prevent overheating.
  • Integrated Coulomb Counter: Tracks charge and discharge cycles for capacity estimation.
  • Overvoltage Protection (OVP): Protects the battery from overvoltage conditions.

Benefits

  • Extended Battery Life: Accurate monitoring and protection extend the life of the battery pack.
  • Improved System Reliability: Protection features enhance the reliability of the battery system.
  • Accurate State-of-Charge Indication: Provides accurate estimation of the battery's state of charge.
  • Enhanced Safety: Overvoltage and overtemperature protection enhance battery safety.
  • Simplified Design: Integrated features simplify the design of battery management systems.

Additional Details

The DS2761BE+025/T communicates via a one-wire interface. It typically requires minimal external components. Specific parameters measured include voltage, current, and temperature. The accuracy of these measurements are detailed in the product datasheet. Protection features include overvoltage and overcurrent protection. Operating voltage range and power consumption specifications can be found in the datasheet. The package type should also be verified in the datasheet.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6530 $61.2240
19+ $6.2797 $119.3143
29+ $6.0834 $176.4186
40+ $5.8870 $235.4800
51+ $5.6907 $290.2257
68+ $5.1028 $346.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess