Product Overview: TPA6112A2DGQRG4 from Texas Instruments
The TPA6112A2DGQRG4 is a high-fidelity audio amplifier designed by Texas Instruments, a leader in semiconductor solutions. This particular model is crafted to meet the needs of quality-conscious audio applications, delivering exceptional sound amplification with minimal distortion and noise.
As a stereo audio power amplifier, the TPA6112A2DGQRG4 operates on a 2.5V to 5.5V supply range, making it versatile for use in various portable devices such as headphones, laptop computers, and mobile phones. Its efficiency is further highlighted by the DirectPath™ technology, which eliminates the need for DC-blocking capacitors, thereby reducing the overall component count and saving on board space.
The device comes in a power-saving, space-efficient MSOP PowerPAD™ package, which not only simplifies the thermal management but also allows for a compact design footprint. The TPA6112A2DGQRG4 offers a fixed gain set by external gain-setting resistors, giving designers the flexibility to customize the gain as per their system requirements.
Key features of the TPA6112A2DGQRG4 include:
- Output Power: 150mW per channel into 16Ω
- Signal-to-Noise Ratio: 98dB (typical)
- Total Harmonic Distortion + Noise (THD+N): 0.008% (typical)
- Shutdown Control for Power Management
- Thermal and Short-Circuit Protection with Auto-Recovery
- Capable of Driving 16Ω Loads
- Surface-Mount Device (SMD) Packaging for Automated Manufacturing
The TPA6112A2DGQRG4 is not only powerful but also reliable, incorporating various protection features. It includes thermal overload protection, which ensures that the device operates within safe temperature limits, and short-circuit protection, which prevents damage due to output short circuits. Additionally, the amplifier has an automatic recovery feature that allows it to resume normal operation once the fault condition is removed.
In summary, the TPA6112A2DGQRG4 from Texas Instruments is an excellent choice for any audio system requiring a high-quality, efficient, and reliable amplification solution. Its compact design, coupled with its robust feature set, ensures that it can deliver superior audio performance in a wide range of consumer electronics.