EN
  • EN
  • DE

MT48H16M16LFBF-6

Part No MT48H16M16LFBF-6
Manufacturer Micron Technology Inc.
Catalog SD
Description Mobile SD 16Mx16 VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944787-MT48H16M16LFBF-6
Series *
Ultra Librarian 3D Model Ultra Librarian MT48H16M16LFBF-6 CAD Model

Description

This electronic component is a memory module that is part of a series of similar products.

  • Function: It is designed to store and retrieve data in electronic devices.
  • Category: The product is categorized as a memory component and can be used in a wide range of electronic devices.
  • Quality: The product is manufactured with high-quality materials and is tested to ensure optimum performance.
  • Win Source Part Number: 944787-MT48H16M16LFBF-6
  • Importance: is an essential component for electronic devices that require data storage and retrieval.

You May Also Be Interested in

Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Samsung
Mobile SD 16Mx16 133MHz BOC 3.0V
Need more? Email Us
Micron Technology Inc.
Mobile SD 16Mx16 VFBGA
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Micron Technology Inc.
Mobile SD 16Mx32 133MHz FBGA
Need more? Email Us
Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $6.4350
Micron Technology Inc.
SD 4Mx16-75 PC166 Pb-Free
Need more? Email Us
Samsung
Mobile SD 32Mx16 133MHz Ind LP
Lowest to $8.1612

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess