EN
  • EN
  • DE

MT48LC2M32B2TG-6IT

Part No MT48LC2M32B2TG-6IT
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 2Mx32-6 166MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944688-MT48LC2M32B2TG-6IT
Series *
Ultra Librarian 3D Model Ultra Librarian MT48LC2M32B2TG-6IT CAD Model

Description

The MT48LC2M32B2TG-6IT is a memory component that is designed to offer high performance and reliability.

  • Series: It is part of the MT48 series and falls under the memory category.
  • Manufacturer: This component is manufactured by Win Source and has a part number of 944688.
  • Configuration: It features a 32M x 32-bit configuration and operates @ a speed of 166MHz.
  • Voltage Range: The component has a supply voltage range of 2.5V to 2.75V and a standby current of 10uA.
  • Applications: The MT48LC2M32B2TG-6IT is ideal for use in applications that require high-speed data transfer and low power consumption.

You May Also Be Interested in

Micron Technology Inc.
Mobile SD 16Mx32 133MHz FBGA
Need more? Email Us
Samsung
Mobile SD 16Mx32
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Samsung
Mobile SD 16Mx32-75 FBGA Pb-Free
Lowest to $15.6410
Samsung
Mobile SD 16Mx16 133MHz BOC 3.0V
Need more? Email Us
Samsung
Mobile SD 16Mx32
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Lowest to $6.5292
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Lowest to $5.7149
Micron Technology Inc.
Mobile SD 16Mx16 VFBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess