EN
  • EN
  • DE

MT48H32M32LFB5-6IT:B

Part No MT48H32M32LFB5-6IT:B
Manufacturer Micron Technology Inc.
Catalog SD
Description Mobile SD 32Mx32 166MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944638-MT48H32M32LFB5-6IT:B
Ultra Librarian 3D Model Ultra Librarian MT48H32M32LFB5-6IT:B CAD Model

Description

The MT48H32M32LFB5-6IT:B is a 1Gb DDR2 SDRAM manufactured by Micron Technology Inc. It is designed for applications requiring high-speed data access and moderate power consumption. This memory component is often used in graphic cards, embedded systems, and various digital devices that need reliable memory solutions.

Applications

  • Graphics cards
  • Embedded systems
  • Networking equipment
  • Industrial PCs
  • Digital televisions

Features

  • Capacity: 1Gb (32M x 32)
  • Organization: 32M words x 32 bits
  • Interface: DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic RAM)
  • Speed: -6 indicates a specific speed grade (e.g., 667MHz or 800MHz depending on specific configuration; datasheet needed for exact speed).
  • Voltage: 1.8V power supply
  • Package: FBGA (Fine-Pitch Ball Grid Array) for surface mount assembly
  • Temperature: IT indicates an industrial temperature range, allowing for reliable operation in harsh environments.

Benefits

  • High-Speed Data Transfer: DDR2 architecture allows for fast data transfer rates, enhancing system performance.
  • Reduced Power Consumption: Operates at 1.8V, minimizing power consumption compared to older DDR standards.
  • Industrial Temperature Range: Suitable for applications in extreme temperature conditions.
  • Improved Bandwidth: DDR2 provides greater bandwidth compared to DDR.
  • Reliable Performance: Micron's reputation guarantees stable and consistent performance.

Additional Details

The MT48H32M32LFB5-6IT:B leverages the DDR2 SDRAM standard, enabling data transfer on both the rising and falling edges of the clock signal, effectively doubling the data rate compared to standard DDR SDRAM. The FBGA package is ideal for space-constrained designs. The specific clock frequency, timings, and industrial temperature specifications can be found in the official Micron datasheet for the MT48H32M32LFB5-6IT:B. This part is well-suited for applications requiring robust performance across a wide temperature range.

You May Also Be Interested in

Samsung
Mobile SD 16Mx32-75 FBGA Pb-Free
Lowest to $15.6410
Samsung
Mobile SD 16Mx16 133MHz BOC 3.0V
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-75 PC166 Pb-Free
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Micron Technology Inc.
SD 2Mx32-8 PC100 CL2
Lowest to $3.2640
Samsung
Mobile SD 16Mx32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess