EN
  • EN
  • DE

KLUCG4J1ZD-B0CP

Part No KLUCG4J1ZD-B0CP
Manufacturer Samsung
Catalog Unclassified Memory
Description 64GB UFS2.1 G3 2Lane Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955762-KLUCG4J1ZD-B0CP
Series *
Ultra Librarian 3D Model Ultra Librarian KLUCG4J1ZD-B0CP CAD Model

Description

The KLUCG4J1ZD-B0CP is an embedded MultiMediaCard (eMMC) from Samsung, designed for use in a wide range of consumer electronics and mobile devices. As a high-density storage solution, it integrates flash memory and a controller within a single package, simplifying the design and manufacturing processes for device makers.

Applications:

  • Smartphones: As primary storage for operating systems, applications, and user data.
  • Tablets: Provides ample storage for multimedia content, games, and productivity applications.
  • Digital Cameras: Stores high-resolution photos and videos.
  • Gaming Consoles (Handheld): Loads game data and stores user profiles.
  • Embedded Systems: Used in various embedded applications requiring reliable and compact storage.

Features:

  • eMMC Standard: Compliant with the JEDEC eMMC standard, ensuring interoperability and compatibility.
  • High-Density Storage: Offers substantial storage capacity in a small form factor. The exact capacity depends on the specific configuration.
  • Integrated Controller: Features an integrated controller managing flash memory operations, including error correction, wear leveling, and bad block management.
  • Fast Data Access: Provides fast read and write speeds for quick boot times and application loading.
  • Power Management: Incorporates power-saving modes to minimize energy consumption.
  • Reliability: Built with robust error correction codes (ECC) and wear-leveling algorithms to ensure data integrity and extend the lifespan of the memory.

Benefits:

  • Simplified Design: Reduces the complexity of PCB design by integrating both flash memory and the controller into a single package.
  • Faster Time-to-Market: Streamlines product development with a pre-integrated and tested storage solution.
  • Improved Performance: Enhances device responsiveness and application loading times with fast data access speeds.
  • Reduced Power Consumption: Extends battery life in portable devices through efficient power management.
  • Enhanced Reliability: Ensures data integrity and prolongs the lifespan of the device with advanced error correction and wear-leveling technologies.

Additional Details:

The KLUCG4J1ZD-B0CP eMMC device utilizes NAND flash memory technology to store data. The integrated controller handles the complexities of NAND flash management, allowing the host processor to access storage in a simple and efficient manner. It supports various operating modes, including HS400, which provides high-speed data transfer rates. The device also supports features like secure erase and TRIM command to optimize performance and data security.

Samsung's eMMC solutions are widely recognized for their quality and reliability, making the KLUCG4J1ZD-B0CP a popular choice for manufacturers seeking a high-performance and dependable storage solution for their products.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess