EN
  • EN
  • DE

K4T1G044QC-ZCE6

Part No K4T1G044QC-ZCE6
Manufacturer Samsung
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0807+
Reference case BGA
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Win Source Part Number 753919-K4T1G044QC-ZCE6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K4T1G044QC-ZCE6 CAD Model

Description

The K4T1G044QC-ZCE6 is a 1Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. It's designed for high-bandwidth memory applications in various electronic devices, offering fast data transfer rates and low power consumption.

Applications:

  • Personal Computers (PCs): Used as main memory in desktop and laptop computers.
  • Gaming Consoles: Employed as system memory in gaming consoles for fast and responsive gameplay.
  • Graphics Cards: Utilized as video memory (VRAM) in graphics cards to accelerate rendering and display performance.
  • Networking Devices: Used in routers, switches, and other networking equipment for buffering and processing data.
  • Embedded Systems: Employed in various embedded systems, such as industrial controllers and consumer electronics devices.

Features:

  • High Bandwidth: Delivers fast data transfer rates for demanding applications.
  • Low Power Consumption: Reduces power dissipation, extending battery life in portable devices and lowering overall energy costs.
  • DDR3 Technology: Leverages DDR3 architecture for improved performance and efficiency compared to previous generations.
  • 1Gb Capacity: Provides sufficient memory capacity for a wide range of applications.
  • x4 Organization: Organizes memory cells for optimal data access and transfer.

Benefits:

  • Enhanced System Performance: Improves overall system responsiveness and throughput.
  • Reduced Power Consumption: Extends battery life and lowers energy costs.
  • Increased Memory Capacity: Provides ample memory space for running applications and storing data.
  • Improved Data Transfer Rates: Enables faster data access and processing.
  • Reliable Operation: Ensures stable and dependable performance.

Additional Details:

The K4T1G044QC-ZCE6 typically operates at a voltage of 1.5V. It is available in a FBGA (Fine-pitch Ball Grid Array) package. The ZCE6 denotes the speed grade and operating temperature range specifications. It is designed to meet the JEDEC standards for DDR3 SDRAM, ensuring compatibility with a wide range of systems.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess