The CY7C1021D-10ZXIT is a high-performance CMOS Static RAM (SRAM) manufactured by Cypress Semiconductor. This SRAM is organized as 128K x 8 bits, offering a total memory capacity of 1 megabit (1Mb). The '-10' signifies an access time of 10 ns, which is a critical parameter for applications demanding fast data access. The 'ZXIT' designates the package type and possibly temperature range, likely a TSOP (Thin Small Outline Package) or similar, designed for surface-mount technology (SMT) and offering a small footprint. The 'I' in ZXIT likely refers to an industrial temperature range.
Applications
- Embedded systems requiring fast memory
- Microcontroller-based systems
- Data buffering and caching
- Industrial control and automation equipment
- Networking and communication devices
Features
- Fast access time (10 ns)
- Low power consumption
- 128K x 8-bit organization (1Mb total)
- Single 5V power supply
- TTL-compatible inputs and outputs
- Available in TSOP or similar SMT package
- Industrial Temperature Range
Benefits
- Enables high-speed data retrieval and processing
- Minimizes power consumption, suitable for battery-powered devices
- Provides ample memory capacity for various applications
- Simplified interface with standard logic circuits
- Compact footprint for high-density board designs
- Reliable operation in harsh environments
Specifications
The CY7C1021D-10ZXIT operates with a single 5V power supply. The key feature is its 10 ns access time, making it suitable for time-critical applications. It features low standby current, ensuring low power consumption in idle mode. The TTL-compatible I/O allows seamless integration with microcontrollers and other logic devices. The 'ZXIT' package indicates a lead-free finish and compliance with RoHS standards. The industrial temperature rating indicates reliability under more extreme temperatures. The TSOP or similar package enhances board density in compact designs.