EN
  • EN
  • DE

ZXLD1601H6TA

Part No ZXLD1601H6TA
Manufacturer Diodes Incorporated
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR 250MA SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.5V
Voltage Supply MAX 5.5V
Voltage - Output 28V
Output Current per Channel 250mA
Frequency 1MHz
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 800446-ZXLD1601H6TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZXLD1601
Introduction Date August 31, 2004
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ZXLD1601H6TA CAD Model

Description

Diodes Incorporated ZXLD1601H6TA Overview

The ZXLD1601H6TA from Diodes Incorporated is a high-performance, easy-to-use LED driver IC that is designed to deliver consistent and reliable power to LED lighting systems. This compact, surface-mount component is ideal for a wide range of applications, from general lighting to automotive, industrial, and consumer electronics that require energy-efficient and stable LED driving solutions.

Key Features

  • Adjustable Output Current: The ZXLD1601H6TA allows designers to set the output current to a desired level, ensuring optimal performance for various LED configurations and applications.
  • High Efficiency: With its capability to operate at high efficiencies, this LED driver helps in reducing power consumption and heat dissipation, thereby increasing the longevity of the lighting system.
  • Wide Input Voltage Range: The device supports a broad input voltage range, making it versatile for use in multiple environments and systems with varying power supplies.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device and connected LEDs are safeguarded against overheating, contributing to safer operation and longer component life.
  • Compact SOT23-6 Package: The small form factor of the SOT23-6 package makes it an excellent choice for space-constrained applications, without compromising on performance.

Applications

The ZXLD1601H6TA is suitable for a variety of lighting applications, such as:

  • Automotive interior and exterior lighting
  • Backlighting for LCD displays
  • Portable and handheld devices
  • Architectural and decorative lighting
  • Emergency and security lighting

Reliability and Quality

As with all Diodes Incorporated products, the ZXLD1601H6TA is manufactured to high-quality standards, ensuring reliability and performance consistency. The device's robust design ensures it can withstand the rigors of daily use in a variety of conditions, making it a trusted choice for designers and engineers looking for a long-term LED driving solution.

Overall, the ZXLD1601H6TA LED driver from Diodes Incorporated represents a blend of efficiency, versatility, and reliability, making it an excellent choice for driving LEDs across a spectrum of applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,510+ $0.0658 $230.9580
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess