EN
  • EN
  • DE

K4S560432H-UL75

Part No K4S560432H-UL75
Manufacturer Samsung
Catalog SD
Description SD 64Mx4-75 133MHz Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945445-K4S560432H-UL75
Series *
Ultra Librarian 3D Model Ultra Librarian K4S560432H-UL75 CAD Model

Description

The K4S560432H-UL75 is a SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. It's designed for high-performance applications that demand rapid data access and transfer rates. This memory component plays a vital role in a variety of electronic devices, contributing significantly to their operational speed and reliability.

Applications

  • Desktop Computers
  • Laptop Computers
  • Graphics Processing Units (GPUs)
  • Gaming Consoles
  • Networking Equipment (Routers, Switches)

Features

  • High-speed synchronous operation
  • Double Data Rate (DDR) architecture for improved bandwidth
  • Low power consumption characteristics
  • Organized memory structure for efficient data access
  • Compact form factor for space-constrained applications

Benefits

  • Enhanced system performance due to quicker memory access
  • Reduced power consumption, extending battery life in portable devices
  • Improved multitasking capabilities, allowing for smoother operation with multiple applications
  • Faster application loading and game performance
  • Increased overall system responsiveness for a better user experience

Additional Details

The 'UL75' suffix likely specifies the speed grade and operating voltage of the memory. It suggests it's a low-power variant ('UL') and operates at a particular speed grade ('75'). The '560432' portion specifies the chip's memory configuration. Specific details on voltage requirements, clock speed, and timings would require consulting the official Samsung datasheet for this part number.

You May Also Be Interested in

Samsung
Mobile SD 16Mx16 133MHz BOC 3.0V
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $92.5374
Micron Technology Inc.
SD 2Mx32-8 PC100 CL2
Lowest to $3.2640
Micron Technology Inc.
Mobile SD 16Mx16 VFBGA
Need more? Email Us
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Lowest to $5.7149
Micron Technology Inc.
SD 32Mx8-75 PC133
Need more? Email Us
Micron Technology Inc.
Mobile SD 32Mx32 166MHz
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess