EN
  • EN
  • DE

LC87F1K64AUWA-2H

Part No LC87F1K64AUWA-2H
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 48SQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 34
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-SQFP (7x7)
Win Source Part Number 041016-LC87F1K64AUWA-2H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC87F1K64AUWA-2H CAD Model

Description

ON Semiconductor LC87F1K64AUWA-2H Microcontroller

The LC87F1K64AUWA-2H is a highly integrated and versatile microcontroller unit (MCU) from ON Semiconductor that caters to a myriad of embedded system applications. This advanced MCU is designed to deliver exceptional performance and reliability for consumer electronics, automotive, industrial control, and IoT devices.

Key Features:

  • Core: The heart of the LC87F1K64AUWA-2H is a powerful 8-bit CPU, providing a perfect balance between processing power and energy efficiency for cost-sensitive applications.
  • Memory: It comes equipped with 64KB of flash memory, offering ample space for complex program code, and 2KB of RAM for efficient data handling and multitasking.
  • I/O Ports: A rich set of input/output ports, including general-purpose I/O pins, allow for versatile interfacing with external components and peripherals.
  • Analog Features: The MCU includes an array of analog features such as an A/D converter, ensuring precise measurement and conversion of analog signals to digital form for processing.
  • Timers: Multiple timers are available for a wide range of functions, from simple delays to complex pulse width modulation (PWM) for motor control.
  • Communication Interfaces: It supports essential communication protocols like I2C, SPI, and UART, enabling seamless data exchange with other devices and systems.
  • Operating Voltage: The device operates over a wide range of voltages, making it suitable for various power environments and enhancing its adaptability.
  • Package: The LC87F1K64AUWA-2H is available in a compact and robust 64-pin package, ensuring a small footprint on the PCB and reliability in harsh conditions.

Applications:

The versatility of the LC87F1K64AUWA-2H makes it an ideal choice for a spectrum of applications. Its robust feature set enables it to be used in:

  • Home appliances
  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • IoT devices

With its combination of performance, memory capacity, and rich peripheral set, the LC87F1K64AUWA-2H from ON Semiconductor is a highly capable MCU that can elevate the functionality of a wide range of products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8057 $60.8912
37+ $3.1231 $115.5547
58+ $3.0249 $175.4442
79+ $2.9279 $231.3041
103+ $2.8298 $291.4694
137+ $2.5375 $347.6375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess