EN
  • EN
  • DE

AP3608EMTR-G1

Part No AP3608EMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 8 Output Linear - PWM Dimming 100mA 20-SOIC
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861396-AP3608EMTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3608EMTR-G1 CAD Model

Description

Product Overview: AP3608EMTR-G1

The AP3608EMTR-G1 is a highly integrated and efficient solution from Diodes Incorporated, designed for DC-DC power conversion applications. This product is a testament to Diodes Incorporated's commitment to providing advanced, compact, and energy-efficient components for modern electronic devices.

Key Features

  • High Efficiency: The AP3608EMTR-G1 boasts excellent conversion efficiency, which is crucial for minimizing energy loss and heat generation in power-sensitive applications.
  • Wide Input Voltage Range: This device can operate over a broad range of input voltages, making it versatile for various applications from portable electronics to industrial systems.
  • Integrated Functions: It includes features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable performance and longevity of the end product.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to tailor the power supply according to specific circuit requirements.
  • Compact Package: The AP3608EMTR-G1 is available in a space-saving package, which is ideal for designs where board space is at a premium.

Applications

The versatility of the AP3608EMTR-G1 makes it suitable for a wide array of applications, including but not limited to:

  • Portable Devices
  • Battery-Powered Equipment
  • Networking Systems
  • Office and Industrial Automation
  • Consumer Electronics

Quality and Reliability

Diodes Incorporated ensures that the AP3608EMTR-G1 meets stringent quality standards. The product is designed for robust operation even in challenging environmental conditions. It undergoes rigorous testing to guarantee performance, reliability, and compliance with international standards.

Environmental Compliance

Committed to environmental stewardship, Diodes Incorporated ensures that the AP3608EMTR-G1 adheres to RoHS directives, making it a responsible choice for manufacturers seeking to reduce the ecological impact of their products.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7728 $57.9600
185+ $0.6342 $117.3270
285+ $0.6144 $175.1040
390+ $0.5945 $231.8550
505+ $0.5747 $290.2235
675+ $0.5153 $347.8275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,400 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess