EN
  • EN
  • DE

LP3958TLX/NOPB

Part No LP3958TLX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 25USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 5
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 18V
Channel Output Current 1.15A (Switch)
Frequency 1MHz
Dimming I2C
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 25-uSMD
Win Source Part Number 1056671-LP3958TLX/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Computers & Computer Peripherals, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian LP3958TLX/NOPB CAD Model

Description

Product Overview: LP3958TLX/NOPB

The LP3958TLX/NOPB is a high-performance, multi-function device designed by Texas Instruments, renowned for its reliability and versatility in various applications. This integrated circuit is an ideal solution for power management, specifically tailored for portable and space-constrained devices.

Key Features

  • High Efficiency: The LP3958TLX/NOPB is engineered to provide efficient power conversion, which is essential for maximizing battery life in portable devices.
  • Compact Design: This component comes in a small footprint, making it suitable for space-sensitive applications without compromising on performance.
  • Versatile Voltage Ranges: It supports a wide range of input and output voltage levels, catering to various power requirements for different types of electronics.
  • Thermal Protection: The device includes thermal shutdown features, ensuring it operates within safe temperature ranges, thus protecting the circuitry from potential heat damage.

Applications

The LP3958TLX/NOPB is a versatile component that can be used in multiple applications, including but not limited to:

  • Portable Consumer Electronics
  • Wireless Communications Devices
  • Handheld Medical Equipment
  • Power Supply Modules

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LP3958TLX/NOPB is no exception and is designed to meet rigorous industry standards. It comes with built-in protection features and has been tested extensively to ensure reliability over its lifespan.

Environmental Considerations

The "NOPB" suffix in the product name indicates that this device is part of Texas Instruments' green product initiative. It is lead-free and RoHS compliant, minimizing the environmental impact by reducing hazardous substances in its construction.

Conclusion

Overall, the LP3958TLX/NOPB from Texas Instruments stands out as an efficient, compact, and reliable solution for power management in a wide array of electronic devices. Its robust design and environmental compliance make it a smart choice for designers looking to create sustainable and durable products.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess