EN
  • EN
  • DE

CL32A157MQVNFNE

Part No CL32A157MQVNFNE
Manufacturer Samsung
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052298-CL32A157MQVNFNE
Categories OEM Parts(C-E)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL32A157MQVNFNE CAD Model

Description

The CL32A157MQVNFNE is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. It's designed to provide stable capacitance in various electronic circuits. MLCCs are commonly used for decoupling, bypassing, filtering, and energy storage.

Applications

  • Decoupling capacitor in digital circuits
  • Bypass capacitor in analog circuits
  • Filtering capacitor in power supplies
  • Smoothing voltage in sensitive circuits
  • Use in smartphones, tablets, and other portable devices

Features

  • 1210 case size (3.2mm x 2.5mm)
  • Capacitance of 150µF
  • Voltage rating of 16V
  • X5R dielectric material
  • Operating temperature range of -55°C to +85°C
  • High capacitance in a small package
  • RoHS Compliant

Benefits

  • Effective decoupling of power supply noise, ensuring stable IC operation
  • Efficient bypassing of unwanted AC signals to ground, improving signal quality
  • Smooths voltage variations in power supplies for stable power delivery
  • Compact size allows for high-density circuit board designs
  • High capacitance value supports robust energy storage applications
  • Reliable performance ensures long-term circuit stability

Technical Specifications

Capacitance: 150µF
Voltage Rating: 16V
Case Size: 1210 (3.2mm x 2.5mm)
Dielectric Material: X5R
Operating Temperature: -55°C to +85°C
Capacitance Tolerance: ±20%

The X5R dielectric provides a balance between capacitance value and stability over temperature. The CL32A157MQVNFNE's high capacitance and compact size make it a suitable choice for applications demanding space efficiency and stable performance. It is commonly used for power supply decoupling and filtering in portable devices.

You May Also Be Interested in

Holystone
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess