EN
  • EN
  • DE

CL31B103KHNE

Part No CL31B103KHNE
Manufacturer Samsung
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052282-CL31B103KHNE
Categories OEM Parts(C-E)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL31B103KHNE CAD Model

Description

The CL31B103KHNE is a multilayer ceramic capacitor (MLCC) manufactured by Samsung Electro-Mechanics. MLCCs are widely used in electronic circuits for various purposes such as decoupling, bypassing, filtering, and energy storage. The CL31B series is known for its robust performance, compact size, and reliable operation, making it well-suited for a broad range of applications from consumer electronics to industrial control systems.

Applications:

  • Decoupling: Used to decouple power supply lines, reducing noise and ensuring stable voltage levels for integrated circuits and other sensitive components.
  • Bypassing: Bypasses high-frequency signals to ground, minimizing interference and improving signal integrity.
  • Filtering: Used in filter circuits to attenuate unwanted frequencies and improve signal quality in both analog and digital circuits.
  • Consumer Electronics: Commonly found in smartphones, tablets, laptops, and other portable devices.
  • Automotive Electronics: Used in various automotive control and entertainment systems where reliability is paramount.

Features:

  • Multilayer Ceramic Capacitor (MLCC): Provides high capacitance in a small form factor, ideal for dense circuit board layouts.
  • Compact Size (1206): Small physical dimensions allow for efficient use of board space.
  • High Capacitance Stability: Maintains stable capacitance over a wide range of temperatures and voltages, ensuring consistent performance.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses, resulting in more efficient circuit operation.
  • RoHS Compliant: Meets environmental regulations, ensuring that the product is lead-free.

Benefits:

  • Effective Noise Reduction: Provides effective decoupling and bypassing, reducing noise and improving the stability of electronic circuits.
  • Stable Performance: Delivers consistent performance across a range of operating conditions, contributing to the overall reliability of the device.
  • Compact Design: Facilitates the miniaturization of electronic devices by occupying minimal board space.
  • Reliable Operation: Constructed with high-quality materials and manufacturing processes, ensuring long-term reliability.
  • Environmentally Friendly: RoHS compliance ensures that the product is environmentally safe.

Technical Specifications: The CL31B103KHNE has a capacitance of 10,000 pF (10 nF or 0.01 µF). Its voltage rating is typically 50V. The temperature coefficient is X7R, which specifies that the capacitance varies by ±15% over the temperature range of -55°C to +125°C. The case size is 1206, with dimensions of 3.2mm x 1.6mm. It also features low ESR and ESL (Equivalent Series Inductance), making it suitable for use in high-frequency circuits.

In summary, the Samsung CL31B103KHNE is a reliable and efficient multilayer ceramic capacitor suitable for a wide range of applications, including decoupling, bypassing, and filtering. Its compact size, high capacitance stability, and RoHS compliance make it an excellent choice for modern electronic designs.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Sagami
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess