EN
  • EN
  • DE

CL10B393KANC

Part No CL10B393KANC
Manufacturer Samsung
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Win Source Part Number 718092-CL10B393KANC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CL10B393KANC CAD Model

Description

The CL10B393KANC is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. It is designed for general-purpose applications in electronic circuits, offering stable capacitance and reliable performance. This capacitor is commonly used for decoupling, bypassing, and filtering.

Applications:

  • Mobile Phones: Used for decoupling power supplies and filtering signals in mobile phone circuits.
  • Tablets: Employed in tablets for similar decoupling and filtering functions.
  • Consumer Electronics: Found in various consumer electronic devices such as televisions, audio players, and digital cameras.
  • Industrial Equipment: Used in industrial control systems, power supplies, and other industrial applications.
  • Automotive Electronics: Employed in automotive control units and other automotive electronic systems.

Features:

  • High Capacitance Stability: Offers stable capacitance over a wide range of temperatures and voltages.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and improves circuit performance.
  • Small Size: Allows for use in space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • High Reliability: Designed for long-term reliability and stable performance.
  • Surface Mount Device (SMD): Suitable for automated assembly.

Benefits:

  • Improved Circuit Performance: Provides stable capacitance and low ESR, improving the performance of electronic circuits.
  • Reduced Noise: Filters noise and reduces unwanted signals in electronic circuits.
  • Simplified Design: Simplifies circuit design by providing a reliable and stable capacitance element.
  • Compact Size: Allows for use in space-constrained applications.
  • Cost-Effective Solution: Offers a cost-effective solution for decoupling, bypassing, and filtering applications.

Additional Details:

The CL10B393KANC has a capacitance of 0.039μF (39nF) with a tolerance of ±10%. The voltage rating is typically 50V. The temperature coefficient is X7R, indicating stable performance over a temperature range of -55°C to +125°C. It is typically packaged in a 0603 case size. Refer to the Samsung datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

ON Semiconductor
Lowest to $7.9822
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Lowest to $12.6416
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess