EN
  • EN
  • DE

MIMXRT1062DVJ6A

Part No MIMXRT1062DVJ6A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 196MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201630-MIMXRT1062DVJ6A
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series RT1060
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 600MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 127
Ultra Librarian 3D Model Ultra Librarian MIMXRT1062DVJ6A CAD Model

Description

The NXP MIMXRT1062DVJ6A is a high-performance microcontroller designed for efficiency and speed, making it an ideal choice for a wide range of industrial and consumer applications. This powerful MCU is part of the i.MX RT1060 series, which is known for its impressive integration of a rich set of peripherals with the high-speed ARM Cortex-M7 core.

Key Features:

  • Core: ARM Cortex-M7 running up to 600 MHz, delivering high CPU performance and excellent real-time response.
  • Memory: Features 1MB of on-chip SRAM, which is flexible and partitioned for simultaneous multi-protocol use.
  • Flash Memory: Comes with a 4MB on-chip flash and supports external flash memory.
  • Graphics Acceleration: Includes 2D graphics acceleration for enhanced graphical user interface (GUI) development.
  • Audio: Provides high-quality audio features with an audio codec interface and supports multiple audio peripherals.
  • Connectivity: Offers a range of connectivity options including Ethernet, CAN, USB, and various serial interfaces.
  • Advanced Timer: Equipped with multiple advanced timers for a broad range of applications.
  • Analog Integration: Features analog peripherals such as ADCs and DACs for precise analog signal management.
  • Security: Includes hardware security features to protect against attacks and ensure data integrity and confidentiality.

Applications:

The versatility of the MIMXRT1062DVJ6A makes it suitable for applications such as:

  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Automotive Systems
  • Home and Building Automation

With its robust design and extensive features, the NXP MIMXRT1062DVJ6A microcontroller is engineered to meet the demands of complex and power-sensitive applications. Its high level of integration reduces development time and cost, making it an excellent choice for designers looking to create sophisticated systems with a quick time-to-market.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess