EN
  • EN
  • DE

SMAJ5925AE3/TR13

Part No SMAJ5925AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±10%
Power - Max 3 W
Impedance (Max) (Zzt) 4.5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5925
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1281013-SMAJ5925AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5925AE3/TR13 CAD Model

Description

Microchip Technology presents the SMAJ5925AE3/TR13, a robust and reliable Zener diode designed to provide precision voltage regulation and protection in a wide range of electronic applications. This high-performance component is a staple for designers looking for a compact solution that does not compromise on quality or efficiency.

Key Features

  • High Power Density: The SMAJ5925AE3/TR13 is designed in a surface-mount SMA package, offering high surge capability with a power dissipation of 1.5 watts. This compact form factor makes it ideal for high-density circuit boards where space is at a premium.
  • Wide Zener Voltage Range: With a broad range of Zener voltages available, this product allows designers to select the perfect voltage for their specific application, ensuring precise voltage regulation and protection.
  • Thermal Stability: The diode's silicon construction ensures excellent stability over a wide temperature range, maintaining consistent performance and reliability under varying operating conditions.
  • Low Leakage Current: It features a low leakage current, enhancing the overall efficiency of the application by minimizing power loss.
  • High Surge Capability: The device is capable of withstanding high surge events, providing robust protection against transient voltage spikes that can damage sensitive electronic components.

Applications

The SMAJ5925AE3/TR13 Zener diode is versatile and can be used in a multitude of applications where voltage regulation and protection are crucial. Common applications include:

  • Power supply circuits
  • Consumer electronics
  • Telecommunications equipment
  • Computers and peripherals
  • Industrial automation systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SMAJ5925AE3/TR13 is no exception. It is produced with the highest standards, ensuring that each component meets Microchip's rigorous specifications for performance and longevity.

Ordering Information

The SMAJ5925AE3/TR13 comes in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed ordering and product information, customers can visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess