Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 1262029-STS3620
Manufacturer Homepage www.samhop.com.tw
Ultra Librarian 3D Model Ultra Librarian STS3620 CAD Model

Description

The STS3620 is likely a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by SamHop. The '3620' portion of the identifier likely refers to specific voltage, current, and on-resistance characteristics that will be detailed in the datasheet. Without the datasheet, predicting its exact type (N-Channel or P-Channel) is difficult, but based on the numbering scheme similar to STS2305, it is plausible that it is also a P-Channel MOSFET.

Applications

  • Load Switching: Used for switching power to various loads in electronic circuits, such as LEDs, motors, or other electronic components.
  • Power Management: Employed in power management circuits for efficient power control in portable devices, power supplies, and other electronic systems.
  • Battery Management Systems: Used as a switch to control the charging and discharging of batteries in battery-powered devices.
  • DC-DC Converters: Potentially used in DC-DC converter circuits for voltage regulation and power conversion.
  • Motor Control: In specific configurations, may be used for basic motor control applications.

Features

  • Low On-Resistance (RDS(on)): Designed to minimize power loss during conduction, resulting in improved energy efficiency. (Specific value dependent on the datasheet)
  • Fast Switching Speed: Offers fast switching capabilities, allowing for high-frequency operation in switching applications. (Specific value dependent on the datasheet)
  • Logic Level Gate Drive: Designed to be easily driven by logic-level signals, simplifying the control circuitry.
  • Surface Mount Package: Typically available in a surface-mount package, enabling automated assembly and space-saving designs.
  • High Reliability: Constructed to provide long-term reliability and stable performance in various operating conditions.
  • RoHS Compliant: Compliant with RoHS environmental regulations, ensuring environmentally friendly operation.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation and improves overall system efficiency.
  • Reduced Heat Generation: Minimizing heat generation contributes to cooler operation and increased system reliability.
  • Simplified Control: Logic-level gate drive simplifies the control circuitry, making integration easier.
  • Simplified Assembly: The surface mount package allows for easier automated assembly.
  • Compact Design: Small footprint allows for space-saving designs and integration in portable devices.
  • Environmental Compliance: RoHS compliance ensures environmentally friendly operation.

The STS3620 is likely available in a surface-mount package such as SOT-23, SOT-223 or similar. To determine the precise voltage and current ratings, on-resistance, gate charge, and other key parameters, consult the official datasheet from SamHop. The datasheet will also confirm whether it is an N-Channel or P-Channel MOSFET.

You May Also Be Interested in

Texas Instruments
JFET-INPUT OPERATIONAL AMPLIFIERS
Lowest to $0.3136
ECAD model for TL082BCDR
Texas Instruments
Digital Signal Controllers (DSCs)
Lowest to $38.5905
ECAD model for TMS320F28235ZJZS
Siemens
5-V Low-Drop Voltage Regulator
Need more? Email Us
ECAD model for TLE4261
STMicroelectronics
MICROPOWER DUAL CMOS VOLTAGE COMPARATORS
Need more? Email Us
ECAD model for TS393C
Texas Instruments
Floating-Point Digital Signal Processors | IC FLOATING POINT DSP 144-HTQFP
Lowest to $48.7645
ECAD model for TMS320C6722BRFP250
STMicroelectronics
N-channel 650 V, 0.250 Ω, 15 A TO-220, TO-220FP second generation MDmesh™ Power MOSFET
Lowest to $1.8809
ECAD model for STP20NM65N
SamHop
Super high dense cell design for low RDS(ON).
Need more? Email Us
ECAD model for SP8256
Texas Instruments
QUADRUPLE 2-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS
Lowest to $0.3016
ECAD model for SN74LVC157APWRG4
Cirrus Logic Inc.
20MSPS 16-bit CCD Digitiser | IC AFE 3 CHAN 16BIT 28SSOP
Lowest to $25.1137
ECAD model for WM8199SCDS/RV

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention