Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 1260556-STA6611
Manufacturer Homepage www.samhop.com.tw
Ultra Librarian 3D Model Ultra Librarian STA6611 CAD Model

Description

The STA6611 is a monolithic integrated circuit designed for use in various audio amplifier applications. It's primarily intended for low-voltage, low-power applications where efficiency and minimal external components are crucial.

Applications:

  • Portable audio players: Such as MP3 players and iPods, where compact size and low power consumption are essential.
  • Mobile phones and smartphones: As an audio amplifier for the speaker or headphone output.
  • Wireless speakers: Providing amplification for small Bluetooth or Wi-Fi enabled speakers.
  • Hearing aids: Due to its low power consumption and small size.
  • Toys and educational devices: In applications requiring simple audio output.

Features:

  • Low Voltage Operation: Designed to operate effectively at low supply voltages (typically 1.8V to 5.5V), making it suitable for battery-powered devices.
  • Low Quiescent Current: Minimizes power consumption when no audio is being amplified, extending battery life.
  • High Power Output: Delivers a reasonable amount of power (typically in the milliwatts range) for its small size and low voltage.
  • Integrated Shutdown Function: Allows the amplifier to be completely turned off, further reducing power consumption when not in use.
  • Minimal External Components: Requires few external capacitors and resistors, simplifying the design and reducing board space.
  • Surface Mount Package: Typically available in small surface-mount packages (e.g., MSOP, TSSOP) for compact designs.
  • Short Circuit Protection: Integral short circuit protection prevents damage to the IC in case of a short.

Benefits:

  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices.
  • Compact Design: Small size and minimal external components allow for integration into space-constrained applications.
  • Simplified Design: Ease of use and minimal external components reduce design complexity and time-to-market.
  • Cost-Effective: Relatively low cost makes it an attractive option for budget-sensitive applications.
  • Reliable Performance: Robust design ensures consistent and reliable audio amplification.

Additional Details:

The STA6611 typically features a gain setting controlled by external resistors, allowing the audio output level to be adjusted. It may also include features such as thermal shutdown protection to prevent overheating. The specific power output and distortion characteristics will vary depending on the supply voltage, load impedance, and external component values. Datasheets from SamHop provide detailed electrical characteristics, application circuits, and package dimensions.

You May Also Be Interested in

Texas Instruments
LOW NOISE J-FET SINGLE OPERATIONAL AMPLIFIERS | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $1.1964
ECAD model for TL071BCD
Texas Instruments
3-V TO 6-V Input, 1.5-A Output Synchronous-Buck PWM Switcher with Integrated FETs
Lowest to $6.4651
ECAD model for TPS54110PWPR
Toshiba Semiconductor and Storage
Analog Multiplexer/Demultiplexer
Lowest to $3.2327
ECAD model for TC74VHC4053AFK
Texas Instruments
FAST-TRANSIENT-RESPONSE 1-A LOW-DROPOUT LINEAR REGULATORS | IC REG LINEAR 5V 1A 8SOIC
Lowest to $5.2993
ECAD model for TPS76750QDR
NXP / Nexperia
Stereo BTL audio output amplifier with DC volume control
Need more? Email Us
ECAD model for TDA7053A
Texas Instruments
Dual Positive-Edge-Triggered D-Type Flip-Flops
Lowest to $0.1866
ECAD model for SN74LV74APWRG4
Texas Instruments
8-BIT SHIFT REGISTERS WITH OUTPUT REGISTERS
Lowest to $0.2035
ECAD model for SN74HC594DR
Zowie
SURFACE MOUNT GLASS PASSIVATED JUNCTION ULTRAFAST EFFICIENT RECTIFIER
Need more? Email Us
ECAD model for UGF30D
Torex Semiconductor Ltd
28V Operation High Speed Voltage Regulators with Stand-by Function
Lowest to $0.5376
ECAD model for XC6701B502MR-G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9684 $65.8104
15+ $8.9995 $134.9925
23+ $8.7189 $200.5347
31+ $8.4368 $261.5408
40+ $8.1562 $326.2480
54+ $7.3127 $394.8858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention