EN
  • EN
  • DE

MC34921AE

Part No MC34921AE
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER SER 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Bulk
Status Obsolete(EOL)
Motor Type - Stepper Unipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications General Purpose
Output Current 1.5A, 4.5A
Supply Voltage - Operating 4.8 V to 5.2 V
Voltage - Load 0 V to 38 V
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 64-LQFP EP (10x10)
Win Source Part Number 1073549-MC34921AE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34921AE CAD Model

Description

The NXP MC34921AE is a cutting-edge, high-performance microcontroller designed for a wide range of automotive and industrial applications. This device is part of NXP's renowned family of microcontrollers that are well-known for their reliability, efficiency, and advanced features.

Key Features

  • Advanced Architecture: The MC34921AE is built on a robust ARM Cortex-M core, providing the computational power needed for complex tasks and algorithms.
  • Enhanced Memory: Equipped with ample flash memory and RAM, this microcontroller can handle extensive software applications and data processing with ease.
  • Connectivity Options: With a range of communication interfaces including CAN, LIN, and SPI, the MC34921AE offers flexible connection possibilities for various automotive systems.
  • Robust I/O Capabilities: A variety of input/output ports enables the microcontroller to interact with sensors, actuators, and other electronic components in the vehicle's network.
  • Low Power Consumption: Designed to be energy-efficient, the MC34921AE ensures minimal power usage, which is critical for battery-operated systems.
  • Automotive Grade: Meeting strict automotive standards, this microcontroller operates reliably in harsh conditions and extreme temperatures, ensuring consistent performance.

Applications

The versatility of the NXP MC34921AE makes it suitable for a variety of applications within the automotive sector, including engine management, body control modules, advanced driver-assistance systems (ADAS), and infotainment systems. Additionally, its robust design and communication features make it ideal for industrial automation and control systems.

Quality and Support

NXP provides comprehensive technical support for the MC34921AE, including detailed datasheets, application notes, and design resources. Customers can also benefit from NXP's global network of technical support and product experts to help with design-in, development, and troubleshooting.

With its blend of performance, connectivity, and reliability, the NXP MC34921AE is a smart choice for developers looking to create sophisticated and durable automotive or industrial systems.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.6008
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Texas Instruments
DRIVER
Lowest to $5.4417
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess