EN
  • EN
  • DE

74LV367PW

Part No 74LV367PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Hex buffer/line driver 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132594-74LV367PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV367PW CAD Model

Description

Overview of NXP 74LV367PW Product

The NXP 74LV367PW is a high-performance, low-voltage CMOS device belonging to NXP's advanced 74LV family. This integrated circuit is designed to provide the functionality of a hex non-inverting buffer/line driver with 3-state outputs. It is an ideal choice for driving bus lines or buffer memory address registers due to its high-speed and low-power consumption.

Key Features

  • Voltage Range: The device operates at a voltage range of 1.0V to 5.5V, making it compatible with TTL levels and suitable for battery-operated devices and low-voltage applications.
  • Drive Capability: The 74LV367PW is capable of driving up to 15 LSTTL loads over the full temperature range, ensuring reliable performance in a variety of conditions.
  • 3-State Outputs: The hex buffers have 3-state outputs which can be put in a high-impedance state, effectively disconnecting the output from the circuit. This feature is particularly useful in multiplexed data bus applications where multiple drivers can share the same bus lines without interference.
  • Speed: The device boasts a high-speed performance, with propagation delays significantly lower than those of standard series logic ICs, ensuring fast response times in critical applications.

Applications

The 74LV367PW is versatile and can be used in a broad range of applications. These include:

  • Memory buffer registers
  • Data bus drivers
  • Input/output port drivers
  • Control bus drivers

Package and Quality

The NXP 74LV367PW comes in a TSSOP-16 (Thin Shrink Small Outline Package) which is suitable for surface-mounted technology (SMT). The small footprint of this package allows for a more compact PCB design. Furthermore, the product adheres to the highest quality standards, ensuring both reliability and longevity in demanding electronic environments.

Environmental and Regulatory Compliance

NXP is committed to environmental sustainability and the 74LV367PW complies with various environmental regulations, including RoHS (Restriction of Hazardous Substances) and is capable of withstanding lead-free soldering processes. This commitment ensures that the product is suitable for use in eco-friendly and RoHS-compliant devices.

With its combination of low power consumption, high speed, and versatility, the NXP 74LV367PW is an excellent choice for designers looking to optimize their digital logic operations while maintaining power efficiency.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0307 $60.6140
47+ $2.4867 $116.8749
72+ $2.4093 $173.4696
100+ $2.3319 $233.1900
129+ $2.2546 $290.8434
172+ $2.0213 $347.6636
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess