EN
  • EN
  • DE

ED-30003-000

Part No ED-30003-000
Manufacturer Knowles
Catalog Speakers
Description SPEAKER 85OHM SIDE PORT RECT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer Knowles
Status Obsolete(EOL)
Type Magnetic
Frequency Range 200Hz to 4kHz
Impedance 85 Ohm
Port Location Side
Shape Rectangular
Termination Solder Pads
Win Source Part Number 1032163-ED-30003-000
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ED-30003-000 CAD Model

Description

The Knowles ED-30003-000 is a miniature microphone designed for use in hearing aids and other compact audio recording devices. Knowles is a recognized leader in micro-acoustic solutions, and this microphone is engineered for high sensitivity and low noise in a small package. It is designed to capture sound accurately and efficiently, making it ideal for applications where clear audio is essential.

Applications:

  • Hearing aids: Used extensively in hearing aids to capture ambient sound for amplification.
  • Wireless earbuds: Employed in earbuds for voice communication and ambient sound monitoring.
  • Mobile phones: Used in some mobile phones as a secondary microphone for noise cancellation or voice recording.
  • Voice recorders: Integrated into portable voice recorders for capturing audio notes and dictation.

Features:

  • Miniature size: Allows for integration into very small devices.
  • High sensitivity: Captures even faint sounds with good clarity.
  • Low noise: Minimizes background noise for clear audio recordings.
  • Omnidirectional polar pattern: Captures sound from all directions equally.
  • Low power consumption: Suitable for battery-powered devices.

Benefits:

  • Improved hearing aid clarity: Provides clear and accurate sound capture for effective amplification.
  • Enhanced voice communication: Improves the clarity of voice calls in noisy environments.
  • High-quality audio recordings: Enables clear and detailed audio capture for voice notes and dictation.
  • Extended battery life: Low power consumption maximizes the operating time of portable devices.
  • Discreet device design: Miniature size allows for smaller and less noticeable devices.

Additional Details:

The ED-30003-000 microphone operates on a low voltage and is typically surface-mounted onto a PCB. It requires careful handling to avoid damage during assembly. Refer to the Knowles datasheet for detailed specifications, including sensitivity, signal-to-noise ratio, frequency response, and recommended operating conditions. The datasheet provides mechanical dimensions, electrical characteristics, and soldering guidelines for proper integration. It is crucial to follow these guidelines to ensure optimal performance and reliability.

You May Also Be Interested in

Knowles
SPEAKER 31OHM TOP PORT 107DB
Need more? Email Us
Same Sky
SPEAKER 8OHM 250MW TOP PORT 86DB
Need more? Email Us
PUI Audio, Inc.
SPEAKER 8OHM 200MW 80DB
Need more? Email Us
Knowles
SPEAKER 117.8OHM 94.3DB
Need more? Email Us
CUI Inc.
SPEAKR 32OHM 20MW TOP PORT 117DB / 32 Ohms Receiver Speaker 20 mW 300 Hz ~ 7 kHz Top Rectangular
Need more? Email Us
Mallory Sonalert Products Inc.
SPEAKER 8OHM 700MW TOP PORT 88DB
Lowest to $4.3959
Murata Electronics North America
BUZZER PIEZO 1.5V 22MM TH / Buzzers Transducer, Externally Driven Piezo 1.5 V 2kHz 75dB @ 1.5V, 10cm Through Hole PC Pins
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 500MW TOP PORT 77DB
Lowest to $5.4185
Murata Electronics North America
BUZZER PIEZO 1.5V 12X12MM SMD / Buzzers Transducer, Externally Driven Piezo 1.5 V 2kHz 70dB @ 1.5V, 10cm Surface Mount Solder Pads
Lowest to $1.7671

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess